THT male header; 1.0 x 1.2 mm solder pin; angled; 100% protected against mismating; Pin spacing 7.62 mm; 5-pole; light gray
"5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) 90°, Right Angle Through Hole"
THT MALE HEADER 1.0 X 1.2 MM SOLDER PIN ANGLED, LIGHT GRAY
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 831-3645 | 2946-831-3645-ND | 49AJ2789 |
| Product Name | Male connector/plug | Headers, Plugs and Sockets | Tht Male Header 1.0 X 1.2 Mm Solder Pin Angled, Light Gray Wago |
| Gender | Male / Plug | ||
| Connector Type | Header Connector | ||
| Mounting | Through Hole |