WAGO Female connector/socket 831-1109

Description
1-conductor female connector; lever; Push-in CAGE CLAMP®; 10 mm²; Pin spacing 7.62 mm; 9-pole; 100% protected against mismating; 10,00 mm²; light gray
Request a Quote Datasheet
Description
1-conductor female connector; lever; Push-in CAGE CLAMP®; 10 mm²; Pin spacing 7.62 mm; 9-pole; 100% protected against mismating; 10,00 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 831-1109 - WAGO
Germantown, WI, United States
Female connector/socket
831-1109
Female connector/socket 831-1109
1-conductor female connector; lever; Push-in CAGE CLAMP®; 10 mm²; Pin spacing 7.62 mm; 9-pole; 100% protected against mismating; 10,00 mm²; light gray

1-conductor female connector; lever; Push-in CAGE CLAMP®; 10 mm²; Pin spacing 7.62 mm; 9-pole; 100% protected against mismating; 10,00 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-831-1109-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-831-1109-ND
Headers, Plugs and Sockets 2946-831-1109-ND
"9 Position Terminal Block Plug, Female Sockets 0.300"" (7.62mm) 180° Free Hanging (In-Line)"

"9 Position Terminal Block Plug, Female Sockets 0.300"" (7.62mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
1-Conductor Female Plug; 100% Protected Against Mismating; Lever; 10 Mm ; Pin Spacing 7.62 Mm; 9-Pole; 10,00 Mm ; Light Gray Wago - 48AJ8546 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Female Plug; 100% Protected Against Mismating; Lever; 10 Mm ; Pin Spacing 7.62 Mm; 9-Pole; 10,00 Mm ; Light Gray Wago
48AJ8546
1-Conductor Female Plug; 100% Protected Against Mismating; Lever; 10 Mm ; Pin Spacing 7.62 Mm; 9-Pole; 10,00 Mm ; Light Gray Wago 48AJ8546
1-conductor female plug; 100% protected against mismating; lever; 10 mm ; Pin spacing 7.62 mm; 9-pole; 10,00 mm ; light gray

1-conductor female plug; 100% protected against mismating; lever; 10 mm ; Pin spacing 7.62 mm; 9-pole; 10,00 mm ; light gray

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 831-1109 2946-831-1109-ND 48AJ8546
Product Name Female connector/socket Headers, Plugs and Sockets 1-Conductor Female Plug; 100% Protected Against Mismating; Lever; 10 Mm ; Pin Spacing 7.62 Mm; 9-Pole; 10,00 Mm ; Light Gray Wago
Termination Lever
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1407-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 18 AWG
View Details
Din Rail, Channel - 2946-2002-1881-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
Din Rail, Channel - 2946-2002-1981/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers