WAGO Female connector/socket 832-1104/037-9037

Description
1-conductor female connector; lever; Push-in CAGE CLAMP®; 16 mm²; Pin spacing 10.16 mm; 4-pole; 100% protected against mismating; Lateral locking levers; Silver-plated contacts; direct marking; 16,00 mm²; light gray
Request a Quote Datasheet
Description
1-conductor female connector; lever; Push-in CAGE CLAMP®; 16 mm²; Pin spacing 10.16 mm; 4-pole; 100% protected against mismating; Lateral locking levers; Silver-plated contacts; direct marking; 16,00 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 832-1104/037-9037 - WAGO
Germantown, WI, United States
Female connector/socket
832-1104/037-9037
Female connector/socket 832-1104/037-9037
1-conductor female connector; lever; Push-in CAGE CLAMP®; 16 mm²; Pin spacing 10.16 mm; 4-pole; 100% protected against mismating; Lateral locking levers; Silver-plated contacts; direct marking; 16,00 mm²; light gray

1-conductor female connector; lever; Push-in CAGE CLAMP®; 16 mm²; Pin spacing 10.16 mm; 4-pole; 100% protected against mismating; Lateral locking levers; Silver-plated contacts; direct marking; 16,00 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-832-1104/037-9037-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-832-1104/037-9037-ND
Headers, Plugs and Sockets 2946-832-1104/037-9037-ND
TERM BLOCK PLUG 4POS 10.16MM

TERM BLOCK PLUG 4POS 10.16MM

Buy Now Datasheet
1-Conductor Female Connector, Lever Push-In Cage Clamp , Light Gray Wago - 45AK7960 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Female Connector, Lever Push-In Cage Clamp , Light Gray Wago
45AK7960
1-Conductor Female Connector, Lever Push-In Cage Clamp , Light Gray Wago 45AK7960
1-CONDUCTOR FEMALE CONNECTOR, LEVER PUSH-IN CAGE CLAMP , LIGHT GRAY

1-CONDUCTOR FEMALE CONNECTOR, LEVER PUSH-IN CAGE CLAMP , LIGHT GRAY

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 832-1104/037-9037 2946-832-1104/037-9037-ND 45AK7960
Product Name Female connector/socket Headers, Plugs and Sockets 1-Conductor Female Connector, Lever Push-In Cage Clamp , Light Gray Wago
Termination Lever
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-3257-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2213/1000-487-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
Din Rail, Channel - 2946-2000-5357/102-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers