THT male header; 1.0 x 1.2 mm solder pin; angled; 100% protected against mismating; Pin spacing 7.62 mm; 8-pole; light gray
"8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) 90°, Right Angle Through Hole"
THT male header; 1.0 x 1.2 mm solder pin; angled; 100% protected against mismating; Pin spacing 7.62 mm; 8-pole; light gray
| WAGO | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 831-3628 | 2946-831-3628-ND | 2792355 | 76R6177 |
| Product Name | Male connector/plug | Headers, Plugs and Sockets | PCB Headers | Tht Male Header; 1.0 X 1.2 Mm Solder Pin; Angled; 100% Protected Against Mismating; Pin Spacing 7.62 Mm; 8-Pole; Light Gray Wago |
| Gender | Male / Plug | |||
| Connector Type | Header Connector | |||
| Mounting | Through Hole |