Manufacturer: 3M
Win Source Part Number: 1010335-8315-6009
Packaging: Bulk
Number of Positions: 15
Color: Gray
Features: Feed Through
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2
Termination: IDC, Ribbon Cable
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Wire Gauge: 26-28 AWG
Connector Style: D-Sub
Current Rating: 1A
Housing Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled
Material Flammability Rating: UL94 V-0
Mounting: Panel Mount
Flange Feature: Housing/Shell (Unthreaded)
Shell Material, Finish: Steel, Tin Plated
Shell Size, Connector Layout: 2 (DA, A)
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
D-Sub 15 Pos Female Right Angle IDC Connector Product overview: 8315-6009 from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-8315-6009 can be used for catalog matching and distributor lookup.
15 Position D-Sub Receptacle, Female Sockets Connector
CONN D-SUB RCPT 15POS PNL MT IDC
D SUB CONN, RCPT, 15POS, DA, IDC; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:8300 Series; No. of Contacts:15Contacts;
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1010335-8315-6009 | 439-8315-6009 | 3M157401-ND | 53M3034 |
| Product Name | D - Sub Connectors - 8315-6009 | Electronic Connector | D-Sub Connector Assemblies | D Sub Conn, Rcpt, 15Pos, Da, Idc; D Sub Connector Type 3M |
| Termination | IDC, Ribbon Cable | IDC | IDC / IDT | |
| Mounting | Panel Mount | Panel Mount | Cable Mount | |
| Current Rating | 1.0 amps | 1.0 amps | 1.0 amps |