WAGO Female connector/socket 832-1104/344-000

Description
1-conductor female connector; lever; Push-in CAGE CLAMP®; 16 mm²; Pin spacing 10.16 mm; 4-pole; 100% protected against mismating; Centered locking levers; Strain relief plate; Silver-plated contacts; 16,00 mm²; light gray
Request a Quote Datasheet
Description
1-conductor female connector; lever; Push-in CAGE CLAMP®; 16 mm²; Pin spacing 10.16 mm; 4-pole; 100% protected against mismating; Centered locking levers; Strain relief plate; Silver-plated contacts; 16,00 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 832-1104/344-000 - WAGO
Germantown, WI, United States
Female connector/socket
832-1104/344-000
Female connector/socket 832-1104/344-000
1-conductor female connector; lever; Push-in CAGE CLAMP®; 16 mm²; Pin spacing 10.16 mm; 4-pole; 100% protected against mismating; Centered locking levers; Strain relief plate; Silver-plated contacts; 16,00 mm²; light gray

1-conductor female connector; lever; Push-in CAGE CLAMP®; 16 mm²; Pin spacing 10.16 mm; 4-pole; 100% protected against mismating; Centered locking levers; Strain relief plate; Silver-plated contacts; 16,00 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-832-1104/344-000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-832-1104/344-000-ND
Headers, Plugs and Sockets 2946-832-1104/344-000-ND
"4 Position Terminal Block Plug, Female Sockets 0.400"" (10.16mm) 180° Free Hanging (In-Line)"

"4 Position Terminal Block Plug, Female Sockets 0.400"" (10.16mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
1-Conductor Female Plug; 100% Protected Against Mismating; Lever; Silver-Plated Contacts; Locking Lever; Strain Relief Plate; 16 Mm ; Pin Spacing 10.16 Mm; 4-Pole; 16,00 Mm ; Light Gray Wago - 49AJ2796 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Female Plug; 100% Protected Against Mismating; Lever; Silver-Plated Contacts; Locking Lever; Strain Relief Plate; 16 Mm ; Pin Spacing 10.16 Mm; 4-Pole; 16,00 Mm ; Light Gray Wago
49AJ2796
1-Conductor Female Plug; 100% Protected Against Mismating; Lever; Silver-Plated Contacts; Locking Lever; Strain Relief Plate; 16 Mm ; Pin Spacing 10.16 Mm; 4-Pole; 16,00 Mm ; Light Gray Wago 49AJ2796
1-conductor female plug; 100% protected against mismating; lever; Silver-plated contacts; Locking lever; Strain relief plate; 16 mm ; Pin spacing 10.16 mm; 4-pole; 16,00 mm ; light gray

1-conductor female plug; 100% protected against mismating; lever; Silver-plated contacts; Locking lever; Strain relief plate; 16 mm ; Pin spacing 10.16 mm; 4-pole; 16,00 mm ; light gray

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 832-1104/344-000 2946-832-1104/344-000-ND 49AJ2796
Product Name Female connector/socket Headers, Plugs and Sockets 1-Conductor Female Plug; 100% Protected Against Mismating; Lever; Silver-Plated Contacts; Locking Lever; Strain Relief Plate; 16 Mm ; Pin Spacing 10.16 Mm; 4-Pole; 16,00 Mm ; Light Gray Wago
Termination Lever
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-5311/1102-950-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
Din Rail, Channel - 2946-2002-2438-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers