3M Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 8325-6003

Description
Manufacturer: 3M Win Source Part Number: 1333175-8325-6003 Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub Connector Assemblies Packaging: Tray Number of Positions: 25 Color: Gray Features: Feed Through Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: IDC, Ribbon Cable Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Wire Gauge: 26-28 AWG Contact Material: Copper Alloy Connector Style: D-Sub Material Flammability Rating: UL94 V-0 Standard Package: 100 Mounting: Panel Mount Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled Shell Size, Connector Layout: 3 (DB, B) Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A HTSUS: 8536.69.4051 Other Part Number: 7100087928,404671903 1214,DE610012796,MFL 25K,UU004869952,5113 8410629,DE610008331, 4671903121,511384106 2,83256003,DE-6100-0 833-1 Base Product Number: 8325 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: 3M Win Source Part Number: 1333175-8325-6003 Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub Connector Assemblies Packaging: Tray Number of Positions: 25 Color: Gray Features: Feed Through Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: IDC, Ribbon Cable Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Wire Gauge: 26-28 AWG Contact Material: Copper Alloy Connector Style: D-Sub Material Flammability Rating: UL94 V-0 Standard Package: 100 Mounting: Panel Mount Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled Shell Size, Connector Layout: 3 (DB, B) Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A HTSUS: 8536.69.4051 Other Part Number: 7100087928,404671903 1214,DE610012796,MFL 25K,UU004869952,5113 8410629,DE610008331, 4671903121,511384106 2,83256003,DE-6100-0 833-1 Base Product Number: 8325 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies - 1333175-8325-6003 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
1333175-8325-6003
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 1333175-8325-6003
Manufacturer: 3M Win Source Part Number: 1333175-8325-6003 Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub Connector Assemblies Packaging: Tray Number of Positions: 25 Color: Gray Features: Feed Through Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: IDC, Ribbon Cable Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Wire Gauge: 26-28 AWG Contact Material: Copper Alloy Connector Style: D-Sub Material Flammability Rating: UL94 V-0 Standard Package: 100 Mounting: Panel Mount Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled Shell Size, Connector Layout: 3 (DB, B) Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A HTSUS: 8536.69.4051 Other Part Number: 7100087928,404671903 1214,DE610012796,MFL 25K,UU004869952,5113 8410629,DE610008331, 4671903121,511384106 2,83256003,DE-6100-0 833-1 Base Product Number: 8325 RoHS Status: RoHS Compliant

Manufacturer: 3M
Win Source Part Number: 1333175-8325-6003
Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub Connector Assemblies
Packaging: Tray
Number of Positions: 25
Color: Gray
Features: Feed Through
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2
Termination: IDC, Ribbon Cable
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Wire Gauge: 26-28 AWG
Contact Material: Copper Alloy
Connector Style: D-Sub
Material Flammability Rating: UL94 V-0
Standard Package: 100
Mounting: Panel Mount
Flange Feature: Housing/Shell (4-40)
Shell Material, Finish: Steel, Tin Plated
Dielectric Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled
Shell Size, Connector Layout: 3 (DB, B)
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
HTSUS: 8536.69.4051
Other Part Number: 7100087928,4046719031214,DE610012796,MFL25K,UU004869952,51138410629,DE610008331,4671903121,5113841062,83256003,DE-6100-0833-1
Base Product Number: 8325
RoHS Status: RoHS Compliant

Buy Now Datasheet
D-Sub Connector Assemblies - MFL25K-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
MFL25K-ND
D-Sub Connector Assemblies MFL25K-ND
25 Position D-Sub Receptacle, Female Sockets Connector

25 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connector Assemblies - 19-8325-6003-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
19-8325-6003-ND
D-Sub Connector Assemblies 19-8325-6003-ND
CONN D-SUB RCPT 25POS PNL MT IDC

CONN D-SUB RCPT 25POS PNL MT IDC

Buy Now Datasheet
D Sub Connectors - 7494815P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
7494815P
D Sub Connectors 7494815P
D Sub Socket 8300 Series IDC 25 way

D Sub Socket 8300 Series IDC 25 way

Supplier's Site
Connectors I/O - D-Sub & D-Ribbon - 8325-6003 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
8325-6003
Connectors I/O - D-Sub & D-Ribbon 8325-6003
7100087928 UU004869952 DELTA 25 F4-40(ROHS COMP)

7100087928 UU004869952 DELTA 25 F4-40(ROHS COMP)

Buy Now
Connector; Socket; Ribbon Cable; Multiple Wires; 26 & 28 AWG Solid or Stranded - 70115005 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Socket; Ribbon Cable; Multiple Wires; 26 & 28 AWG Solid or Stranded
70115005
Connector; Socket; Ribbon Cable; Multiple Wires; 26 & 28 AWG Solid or Stranded 70115005
3M™ D Sub Socket Connector Improved metal strain relief hooks directly to metal shell Connectors are fully compatible with all 0.50" spaced flat cables with 26 and 28 AWG solid/stranded or 30 Awg solid wire Low profile tin plated metal ensures long term reliability and EMI/ESD reduction Pins and wiping leaf are plated with 30mil gold 25 position, Socket version, open end cover, threaded insert mounting

3M™ D Sub Socket Connector

  • Improved metal strain relief hooks directly to metal shell
  • Connectors are fully compatible with all 0.50" spaced flat cables with 26 and 28 AWG solid/stranded or 30 Awg solid wire
  • Low profile tin plated metal ensures long term reliability and EMI/ESD reduction
  • Pins and wiping leaf are plated with 30mil gold
    25 position, Socket version, open end cover, threaded insert mounting
Supplier's Site
D Sub Connector, Standard, 25 Position, Receptacle; No. Of Contacts 3M - 98F5808 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 25 Position, Receptacle; No. Of Contacts 3M
98F5808
D Sub Connector, Standard, 25 Position, Receptacle; No. Of Contacts 3M 98F5808
D SUB CONNECTOR, STANDARD, 25 POSITION, RECEPTACLE; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; D Sub Shell Size:DB; Product Range:8300 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 25 POSITION, RECEPTACLE; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; D Sub Shell Size:DB; Product Range:8300 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site
D Sub Connector, 8300 Series, Db, Receptacle, 25, Metal, Idc / Idt Rohs Compliant 3M - 53W2578 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, 8300 Series, Db, Receptacle, 25, Metal, Idc / Idt Rohs Compliant 3M
53W2578
D Sub Connector, 8300 Series, Db, Receptacle, 25, Metal, Idc / Idt Rohs Compliant 3M 53W2578
D Sub Connector, 8300 Series, DB, Receptacle, 25, Metal, IDC / IDT RoHS Compliant: Yes

D Sub Connector, 8300 Series, DB, Receptacle, 25, Metal, IDC / IDT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1333175-8325-6003 MFL25K-ND 7494815P 8325-6003 70115005 98F5808 53W2578
Product Name Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies D-Sub Connector Assemblies D Sub Connectors Connectors I/O - D-Sub & D-Ribbon Connector; Socket; Ribbon Cable; Multiple Wires; 26 & 28 AWG Solid or Stranded D Sub Connector, Standard, 25 Position, Receptacle; No. Of Contacts 3M D Sub Connector, 8300 Series, Db, Receptacle, 25, Metal, Idc / Idt Rohs Compliant 3M
Termination IDC, Ribbon Cable IDC IDC / IDT
Mounting Panel Mount Panel Mount
Current Rating 1.0 amps 1.0 amps 1.0 amps
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-590-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
2 suppliers
Z1000 | Fiber-optic connector for Bus Coupler BK2xxx (Lightbus) -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details