WAGO Male connector/plug 831-3204/007-9034

Description
1-conductor male connector; Push-in CAGE CLAMP®; 10 mm²; Pin spacing 7.62 mm; 4-pole; 100% protected against mismating; DIN-35 rail mounting; direct marking; 10,00 mm²; light gray
Request a Quote Datasheet
Description
1-conductor male connector; Push-in CAGE CLAMP®; 10 mm²; Pin spacing 7.62 mm; 4-pole; 100% protected against mismating; DIN-35 rail mounting; direct marking; 10,00 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 831-3204/007-9034 - WAGO
Germantown, WI, United States
Male connector/plug
831-3204/007-9034
Male connector/plug 831-3204/007-9034
1-conductor male connector; Push-in CAGE CLAMP®; 10 mm²; Pin spacing 7.62 mm; 4-pole; 100% protected against mismating; DIN-35 rail mounting; direct marking; 10,00 mm²; light gray

1-conductor male connector; Push-in CAGE CLAMP®; 10 mm²; Pin spacing 7.62 mm; 4-pole; 100% protected against mismating; DIN-35 rail mounting; direct marking; 10,00 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-831-3204/007-9034-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-831-3204/007-9034-ND
Headers, Plugs and Sockets 2946-831-3204/007-9034-ND
TERM BLOCK PLUG 4POS 7.62MM

TERM BLOCK PLUG 4POS 7.62MM

Buy Now Datasheet
1-Conductor Male Connector, Push-In Cage Clamp , Light Gray Wago - 45AK7947 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Male Connector, Push-In Cage Clamp , Light Gray Wago
45AK7947
1-Conductor Male Connector, Push-In Cage Clamp , Light Gray Wago 45AK7947
1-CONDUCTOR MALE CONNECTOR, PUSH-IN CAGE CLAMP , LIGHT GRAY

1-CONDUCTOR MALE CONNECTOR, PUSH-IN CAGE CLAMP , LIGHT GRAY

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 831-3204/007-9034 2946-831-3204/007-9034-ND 45AK7947
Product Name Male connector/plug Headers, Plugs and Sockets 1-Conductor Male Connector, Push-In Cage Clamp , Light Gray Wago
Gender Male / Plug
Termination Operating tool
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1711/1000-836-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-3203-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers