WAGO Female connector/socket 832-1106/320-000

Description
1-conductor female connector; lever; Push-in CAGE CLAMP®; 16 mm²; Pin spacing 10.16 mm; 6-pole; 100% protected against mismating; Centered locking levers; Silver-plated contacts; 16,00 mm²; light gray
Request a Quote Datasheet
Description
1-conductor female connector; lever; Push-in CAGE CLAMP®; 16 mm²; Pin spacing 10.16 mm; 6-pole; 100% protected against mismating; Centered locking levers; Silver-plated contacts; 16,00 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 832-1106/320-000 - WAGO
Germantown, WI, United States
Female connector/socket
832-1106/320-000
Female connector/socket 832-1106/320-000
1-conductor female connector; lever; Push-in CAGE CLAMP®; 16 mm²; Pin spacing 10.16 mm; 6-pole; 100% protected against mismating; Centered locking levers; Silver-plated contacts; 16,00 mm²; light gray

1-conductor female connector; lever; Push-in CAGE CLAMP®; 16 mm²; Pin spacing 10.16 mm; 6-pole; 100% protected against mismating; Centered locking levers; Silver-plated contacts; 16,00 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-832-1106/320-000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-832-1106/320-000-ND
Headers, Plugs and Sockets 2946-832-1106/320-000-ND
TERM BLOCK PLUG 6POS 10.16MM

TERM BLOCK PLUG 6POS 10.16MM

Buy Now Datasheet
1-Conductor Female Connector, Lever Push-In Cage Clamp, Light Gray Wago - 62AK0319 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Female Connector, Lever Push-In Cage Clamp, Light Gray Wago
62AK0319
1-Conductor Female Connector, Lever Push-In Cage Clamp, Light Gray Wago 62AK0319
1-CONDUCTOR FEMALE CONNECTOR, LEVER PUSH-IN CAGE CLAMP, LIGHT GRAY

1-CONDUCTOR FEMALE CONNECTOR, LEVER PUSH-IN CAGE CLAMP, LIGHT GRAY

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 832-1106/320-000 2946-832-1106/320-000-ND 62AK0319
Product Name Female connector/socket Headers, Plugs and Sockets 1-Conductor Female Connector, Lever Push-In Cage Clamp, Light Gray Wago
Termination Lever
Voltage Rating 1000 volts
Current Rating 76.0 amps 76.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-2201/353-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1421/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
Din Rail, Channel - 2946-2002-1711/1000-867-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1761-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers