1-conductor male connector; lever; Push-in CAGE CLAMP®; 16 mm²; Pin spacing 10.16 mm; 4-pole; 100% protected against mismating; Silver-plated contacts; 16,00 mm²; light gray
"4 Position Terminal Block Plug, Male Pins 0.400"" (10.16mm) 180° Free Hanging (In-Line)"
1-conductor male connector100pct.
| WAGO | DigiKey | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 832-1204 | 2946-832-1204-ND | 832-1204 |
| Product Name | Male connector/plug | Headers, Plugs and Sockets | WAGO Push-In Connectors |
| Gender | Male / Plug | ||
| Termination | Lever | ||
| Geometry | Straight; 180° |