3M D-Sub Connector Assemblies 8309-8000

Description
9 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
9 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 3M15418-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
3M15418-ND
D-Sub Connector Assemblies 3M15418-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connector Assemblies - 19-8309-8000-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
19-8309-8000-ND
D-Sub Connector Assemblies 19-8309-8000-ND
CONN D-SUB RCPT 9POS PNL MNT IDC

CONN D-SUB RCPT 9POS PNL MNT IDC

Buy Now Datasheet
D Sub Connectors - 8277227 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
8277227
D Sub Connectors 8277227
3M 8309-8000 D-Sub Connector

3M 8309-8000 D-Sub Connector

Supplier's Site
D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts 3M - 98B9076 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts 3M
98B9076
D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts 3M 98B9076
D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; D Sub Shell Size:DE; Product Range:8300 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; D Sub Shell Size:DE; Product Range:8300 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet
De610012689 8309-8000=9/dsub/skt/op/prasb/30Avg/100Pak Rohs Compliant 3M - 29AC1550 - Newark, An Avnet Company
Chicago, IL, United States
De610012689 8309-8000=9/dsub/skt/op/prasb/30Avg/100Pak Rohs Compliant 3M
29AC1550
De610012689 8309-8000=9/dsub/skt/op/prasb/30Avg/100Pak Rohs Compliant 3M 29AC1550
DE610012689 8309-8000=9/DSUB/SKT /OP/PRASB/30AVG/100P AK ROHS COMPLIANT: YES

DE610012689 8309-8000=9/DSUB/SKT/OP/PRASB/30AVG/100PAK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3M15418-ND 8277227 98B9076 29AC1550
Product Name D-Sub Connector Assemblies D Sub Connectors D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts 3M De610012689 8309-8000=9/dsub/skt/op/prasb/30Avg/100Pak Rohs Compliant 3M
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Mounting Panel Mount Cable mount
Current Rating 1.0 amps
Contact Size (AWG) 26 to 28 AWG
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C Straight Plug - 190406 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
HyperGrip® Series: Push Pull High Density Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
STAMPED PIN D-SubMINIATURE - 6E17HC30JBF201 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Geometry Right Angle
Termination Through Hole
View Details
2 suppliers