WAGO Male connector/plug 832-1205

Description
1-conductor male connector; lever; Push-in CAGE CLAMP®; 16 mm²; Pin spacing 10.16 mm; 5-pole; 100% protected against mismating; Silver-plated contacts; 16,00 mm²; light gray
Request a Quote Datasheet
Description
1-conductor male connector; lever; Push-in CAGE CLAMP®; 16 mm²; Pin spacing 10.16 mm; 5-pole; 100% protected against mismating; Silver-plated contacts; 16,00 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 832-1205 - WAGO
Germantown, WI, United States
Male connector/plug
832-1205
Male connector/plug 832-1205
1-conductor male connector; lever; Push-in CAGE CLAMP®; 16 mm²; Pin spacing 10.16 mm; 5-pole; 100% protected against mismating; Silver-plated contacts; 16,00 mm²; light gray

1-conductor male connector; lever; Push-in CAGE CLAMP®; 16 mm²; Pin spacing 10.16 mm; 5-pole; 100% protected against mismating; Silver-plated contacts; 16,00 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-832-1205-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-832-1205-ND
Headers, Plugs and Sockets 2946-832-1205-ND
"5 Position Terminal Block Plug, Male Pins 0.400"" (10.16mm) 180° Free Hanging (In-Line)"

"5 Position Terminal Block Plug, Male Pins 0.400"" (10.16mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 832-1205 2946-832-1205-ND
Product Name Male connector/plug Headers, Plugs and Sockets
Gender Male / Plug
Termination Lever
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2001-1408-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1421/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
Din Rail, Channel - 2946-2002-3221/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2708-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers