DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
50
60
70
80
90
100
109
110
111
112
113
114
115
116
117
118
119
120
121
130
140
150
160
170
180
200
250
300
350
400
450
500
1000
1500
2000
2212
| Product Name | Notes |
|---|---|
| "10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle, Under Board Through Hole" | |
| "10 Rectangular Connectors - Housings Plug Black 0.100"" (2.54mm)" | |
| "10 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)" | |
| "11 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle, Under Board Through Hole" | |
| "12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle, Under Board Through Hole" | |
| "13 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle, Under Board Through Hole" | |
| "133 (95 + 38 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole" | |
| "14 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle, Under Board Through Hole" | |
| "15 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle, Under Board Through Hole" | |
| "154 (110 + 44 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole" | |
| "16 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "16 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle, Under Board Through Hole" | |
| "16 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole" | |
| "16 Rectangular Connectors - Housings Plug Black 0.100"" (2.54mm)" | |
| "18 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle, Under Board Through Hole" | |
| "2 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)" | |
| "20 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "22 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole" | |
| "24 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "26 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "26 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole" | |
| "28 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle, Under Board Through Hole" | |
| "3 Rectangular Connectors - Housings Plug Black 0.100"" (2.54mm)" | |
| "3 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)" | |
| "30 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "32 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle, Under Board Through Hole" | |
| "4 Rectangular Connectors - Housings Plug Black 0.100"" (2.54mm)" | |
| "4 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle, Under Board Through Hole" | |
| "5 Rectangular Connectors - Housings Plug Black 0.100"" (2.54mm)" | |
| "5 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle, Under Board Through Hole" | |
| "6 Rectangular Connectors - Housings Plug Black 0.100"" (2.54mm)" | |
| "6 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)" | |
| "7 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle, Under Board Through Hole" | |
| "7 Rectangular Connectors - Housings Plug Black 0.100"" (2.54mm)" | |
| "7 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)" | |
| "77 (55 + 22 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle, Under Board Through Hole" | |
| "8 Rectangular Connectors - Housings Plug Black 0.100"" (2.54mm)" | |
| "8 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)" | |
| "9 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle, Under Board Through Hole" | |
| "9 Rectangular Connectors - Housings Plug Black 0.100"" (2.54mm)" | |
| "9 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 18 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 2 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 20 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 21 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 26 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 3 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 30 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 34 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 4 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 40 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 5 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 6 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 7 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 8 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 9 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 2 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 3 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 5 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 7 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 9 position 0.100"" (2.54mm)" | |
| 10 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 10 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 10 Position Rectangular Receptacle Connector IDC Gold 22-26 AWG | |
| 10 Position Rectangular Receptacle Connector IDC Tin-Lead 22-26 AWG | |
| 100 Position Two Piece Backshell Connector Silver 180° Shielded | |
| 100 Position Two Piece Backshell Connector Silver 60° Shielded | |
| 103P024BB100-MICRO PLUG | |
| 103R024BB100-MICRO RECEPTACLE | |
| 12 Cable and Panel Connector Assembly Side-Hood, Bottom-Base M20 Crimp | |
| 12 Cable and Panel Connector Assembly Top-Hood, Bottom-Base M20 Crimp | |
| 12 Cable and Panel Connector Assembly Top-Hood, Side-Base M20 Crimp | |
| 12 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 12 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 2 Position Rectangular Plug Connector IDC Gold 22-26 AWG | |
| 2 Position Rectangular Plug Connector IDC Gold 26-30 AWG | |
| 2 Position Rectangular Plug Connector IDC Tin-Lead 22-26 AWG | |
| 2 Position Rectangular Plug Connector IDC Tin-Lead 26-30 AWG | |
| 2 Position Rectangular Receptacle Connector IDC Gold 22-26 AWG | |
| 2 Position Rectangular Receptacle Connector IDC Gold 26-30 AWG | |
| 2 Position Rectangular Receptacle Connector IDC Tin-Lead 22-26 AWG | |
| 24 HPR VARIOSHELL HOUSING+COVER | |
| 3 Cable and Panel Connector Assembly Top-Hood, Bottom-Base M20 Push In with Lock | |
| 3 Cable and Panel Connector Assembly Top-Hood, Bottom-Base M20 Screw | |
| 3 Cable and Panel Connector Assembly Top-Hood, Side-Base M20 Screw | |
| 3 Module Female Heavy Duty Retaining Frame, Hinged Size Black | |
| 3 Position Rectangular Plug Connector IDC Gold 22-26 AWG | |
| 3 Position Rectangular Plug Connector IDC Tin-Lead 22-26 AWG | |
| 3 Position Rectangular Plug Connector IDC Tin-Lead 26-30 AWG | |
| 3 Position Rectangular Receptacle Connector IDC Gold 22-26 AWG | |
| 3 Position Rectangular Receptacle Connector IDC Gold 26-30 AWG | |
| 3 Position Rectangular Receptacle Connector IDC Tin-Lead 22-26 AWG | |
| 4 Cable and Panel Connector Assembly Side Entry M20 Push In with Lock | |
| 4 Cable and Panel Connector Assembly Side-Hood, Bottom-Base M20 Push In with Lock | |
| 4 Cable and Panel Connector Assembly Top-Hood, Bottom-Base M20 Push In with Lock | |
| 4 Cable and Panel Connector Assembly Top-Hood, Bottom-Base M20 Screw | |
| 4 Cable and Panel Connector Assembly Top-Hood, Side-Base M20 Push In with Lock | |
| 4 Cable Connector Assembly Top Entry M20 Push In with Lock | |
| 4 Position Rectangular Plug Connector IDC Gold 22-26 AWG | |
| 4 Position Rectangular Plug Connector IDC Gold 26-30 AWG | |
| 4 Position Rectangular Plug Connector IDC Tin-Lead 22-26 AWG | |
| 4 Position Rectangular Plug Connector IDC Tin-Lead 26-30 AWG | |
| 4 Position Rectangular Receptacle Connector IDC Gold 22-26 AWG | |
| 4 Position Rectangular Receptacle Connector IDC Gold 26-30 AWG | |
| 4 Position Rectangular Receptacle Connector IDC Tin-Lead 22-26 AWG | |
| 4 Position Rectangular Receptacle Connector IDC Tin-Lead 26-30 AWG | |
| 5 Cable and Panel Connector Assembly Side-Hood, Bottom-Base M20 Crimp | |
| 5 Module Female Heavy Duty Retaining Frame, Hinged Size Black | |
| 5 Position Rectangular Plug Connector IDC Gold 22-26 AWG | |
| 5 Position Rectangular Plug Connector IDC Gold 26-30 AWG | |
| 5 Position Rectangular Plug Connector IDC Tin-Lead 22-26 AWG | |
| 5 Position Rectangular Receptacle Connector IDC Gold 22-26 AWG | |
| 5 Position Rectangular Receptacle Connector IDC Gold 26-30 AWG | |
| 5 Position Rectangular Receptacle Connector IDC Tin-Lead 22-26 AWG | |
| 5 Position Rectangular Receptacle Connector IDC Tin-Lead 26-30 AWG | |
| 6 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 6 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 6 Position Rectangular Plug Connector IDC Gold 22-26 AWG | |
| 6 Position Rectangular Plug Connector IDC Gold 26-30 AWG | |
| 6 Position Rectangular Receptacle Connector IDC Gold 22-26 AWG | |
| 6 Position Rectangular Receptacle Connector IDC Gold 26-30 AWG | |
| 6 Position Rectangular Receptacle Connector IDC Tin-Lead 22-26 AWG | |
| 68 Position Connector | |
| 68 Position Two Piece Backshell and Cover Connector Beige 180° Shielded | |
| 68 Position Two Piece Backshell and Cover Connector Black 180° Shielded | |
| 68 Position Two Piece Backshell Connector Silver 180° Shielded | |
| 68 Position Two Piece Backshell Connector Silver 60° Shielded | |
| 7 Cable and Panel Connector Assembly Side-Hood, Bottom-Base M20 Crimp | |
| 7 Cable and Panel Connector Assembly Top-Hood, Bottom-Base M20 Crimp | |
| 7 Cable and Panel Connector Assembly Top-Hood, Side-Base M20 Crimp | |
| 7 Position Rectangular Plug Connector IDC Gold 22-26 AWG | |
| 7 Position Rectangular Plug Connector IDC Tin-Lead 22-26 AWG | |
| 7 Position Rectangular Receptacle Connector IDC Gold 22-26 AWG | |
| 7 Position Rectangular Receptacle Connector IDC Tin-Lead 22-26 AWG | |
| 8 Cable and Panel Connector Assembly Side-Hood, Bottom-Base M20 Crimp | |
| 8 Cable and Panel Connector Assembly Side-Hood, Bottom-Base M20 Push In with Lock | |
| 8 Cable and Panel Connector Assembly Top-Hood, Bottom-Base M20 Crimp | |
| 8 Cable and Panel Connector Assembly Top-Hood, Bottom-Base M20 Push In with Lock | |
| 8 Cable and Panel Connector Assembly Top-Hood, Side-Base M20 Crimp | |
| 8 Cable and Panel Connector Assembly Top-Hood, Side-Base M20 Push In with Lock | |
| 8 Cable Connector Assembly Top Entry M20 Crimp | |
| 8 Position Rectangular Plug Connector IDC Gold 22-26 AWG | |
| 8 Position Rectangular Plug Connector IDC Gold 26-30 AWG | |
| 8 Position Rectangular Receptacle Connector IDC Gold 22-26 AWG | |
| 8 Position Rectangular Receptacle Connector IDC Gold 26-30 AWG | |
| 8 Position Rectangular Receptacle Connector IDC Tin-Lead 22-26 AWG | |
| 8 Position Rectangular Receptacle Connector IDC Tin-Lead 26-30 AWG | |
| 80 Position Two Piece Backshell and Cover Connector Beige 180° Shielded | |
| 80 Position Two Piece Backshell Connector Silver 180° Shielded | |
| 80 Position Two Piece Backshell Connector Silver 60° Shielded | |
| 9 Position D-Sub Plug, Male Pins Connector | |
| 9 Position D-Sub Receptacle, Female Sockets Connector | |
| 9 Position Rectangular Plug Connector IDC Gold 22-26 AWG | |
| 9 Position Rectangular Receptacle Connector IDC Gold 22-26 AWG | |
| 9 Position Rectangular Receptacle Connector IDC Tin-Lead 22-26 AWG | |
| 9 Position Terminator D-Sub, Female Sockets and Male Pins | |
| 9 Position Terminator D-Sub, Female Sockets | |
| 9 Position Terminator D-Sub, Male Pins | |
| ACCESSORIES | |
| CONN RCPT 2POS IDC 22-26AWG | |
| CONN RCPT HSG 6POS 2.54MM | |
| CONN TERM BLK DISCONN 12-26AWG | |
| Connector Cap (Cover) For DMC-M Series | |
| Connector For | |
| Connector Label, Snap In For I, P, SAK, W and Z Series | |
| Connector Label, Snap In For I, W and Z Series | |
| Connector Shroud For AMPMODU MTE Series | |
| EPIC MCB 10 CM (10) | |
| EPIC MCB 20 CG FEMALE MODULE | |
| EPIC MCB 3 KOAX FEMALE MODULE | |
| EPIC MCB 4 CM FEMALE MODULE | |
| EPIC MCS 4 CM MALE MODULE | |
| HAN 48HPR 350/650 Y-CONNECTOR KI | |
| HAN EX Q12 KIT HTE/HCC-M20 | |
| HAN HPR HPTC 400 CS 120 MMQ M32 | |
| HAN HPR HPTC 400 CS 120 MMQ M40 | |
| HAN HPR HPTC 400 CS 95MMQ M32 W/ | |
| HAN HPR HPTC 400 CS 95MMQ M40 W/ | |
| HAN-KIT-EX4A QUICKLOCK - HAN EX | |
| HAN-KIT-EX8D QUICKLOCK - HAN EX | |
| HPTC 400 CABLE SIDE FOR 120MM2, | |
| HPTC 400 CABLE SIDE FOR 95MM2, M | |
| HPTC 400 COVER - DEVICE SIDE | |
| HPTC 400 DEVICE SIDE (UP TO 120M | |
| HPTC 850 CABLE SIDE FOR 150MM2, | |
| HPTC 850 CABLE SIDE FOR 185MM2, | |
| HPTC 850 DEVICE SIDE (UP TO 240M | |
| HSAUTOLINK R/A HEADER TYPE-A | |
| Jackscrew Socket For | |
| MALE TYPE C/2 32P 3MM SOLDR 90 | |
| MALE TYPE C/2 48P 2.5MM THTR 90 | |
| MALE TYPE C/2 48P 3MM SOLDR 90 | |
| MALE TYPE C/3 30P 3MM SOLDR 90 | |
| MCB 0 BLIND FEMALE MODULE | |
| MCB 10 CG FEMALE MODULE | |
| MCB 2 PDP T FEMALE MODULE PROFIB | |
| MCB 3 CM FEMALE MODULE | |
| MCB 3 CM-HV FEMALE MODULE (1000V | |
| MCB 4 F FEMALE MODULE | |
| MCB 5 CG-HV FEMALE MODULE(1000 V | |
| MCB 5 CM FEMALE MODULE | |
| MCR 10 S FRAME F. MALE MODULES | |
| MCR 16 S FRAME F. MALE MODULES A | |
| MCR 24 S FRAME F. MALE MODULES A | |
| MCR 6 S FRAME FOR MODULES | |
| MCS 10 CG MALE MODULE | |
| MCS 10 CM MALE MODULE | |
| MCS 2 PDP T MALE MODULE PROFIBUS | |
| MCS 20 CG MALE MODULE | |
| MCS 3 CM MALE MODULE | |
| MCS 3 CM-HV MALE MODULE (1000V 5 | |
| MCS 3 COAX MALE MODULE | |
| MCS 4 F MALE MODULE | |
| MCS 5 CG-HV MALE MODULE (1000 V/ | |
| MCS 5 CM MALE MODULE | |
| MF 5/10 MC SDR | |
| MF-W 9/5.2F MC SDR | |
| Motor & Solenoids | |
| Position Terminal Block | |
| QPD P 4PE2 5 6-11 TL BK | |
| QPD P 4PE2 5 9-16 TL BK | |
| QPD P 4PE6 0 12-20 TL BK | |
| QPD P 4PE6 0 9-14 TL BK | |
| TERM BLOCK HDR 2POS 5.08MM | |
| TERM BLOCK HDR 3POS 3.81MM | |
| TERM BLOCK HDR 4POS 5.08MM | |
| Terminal Block Connector 2 Position Feed Through Black 12-26 AWG | |
| Terminal Block Connector 2 Position Feed Through Blue 12-26 AWG | |
| Terminal Block Connector 2 Position Feed Through Brown 10-26 AWG | |
| Terminal Block Connector 2 Position Feed Through Brown 12-26 AWG | |
| Terminal Block Connector 2 Position Feed Through Brown 12-30 AWG | |
| Terminal Block Connector 2 Position Feed Through Orange 12-26 AWG | |
| Terminal Block Connector 2 Position Feed Through Red 12-26 AWG | |
| Terminal Block Connector 2 Position Feed Through Violet 12-30 AWG | |
| Terminal Block Connector 2 Position Feed Through White 10-26 AWG | |
| Terminal Block Connector 2 Position Feed Through Yellow 12-26 AWG | |
| Terminal Block Connector 2 Position Feed Through Yellow 8-26 AWG | |
| Terminal Block Connector 2 Position Ground, Earth Green, Yellow 2/0-6 AWG | |
| Terminal Block Connector 4 Position Disconnect Beige 12-26 AWG | |
| Terminal Block Connector 4 Position Disconnect Blue 12-26 AWG | |
| Terminal Block Connector 4 Position Feed Through Beige 10-22 AWG | |
| Terminal Block Connector 4 Position Feed Through Beige 12-30 AWG | |
| Terminal Block Connector 4 Position Feed Through Black 12-24 AWG | |
| Terminal Block Connector 4 Position Feed Through Brown 12-24 AWG | |
| Terminal Block Connector 4 Position Feed Through Yellow 12-24 AWG | |
| Terminal Block Connector 4 Position Ground, Earth Green, Yellow 12-30 AWG | |
| Terminator Coax Connector Plug, Female Socket SMC 51 Ohms | |
| UNIVERSAL BUS MODULE PLUG 4+ SHI | |
| UNIVERSAL BUS MODULE RECEPTACLE | |
| USB - mini B USB 2.0 Receptacle Connector 5 Position Through Hole, Right Angle | |
| USB - mini B USB 2.0 Receptacle Connector 5 Position Through Hole |
| << Prev | Next >> |