SSL Connector 1 Position Receptacle, Poke-In Wire Board to Cable/Wire Solder
BOTTOM ENTRY LITE-TRAP CONN. 1CK Product overview: 1042660110 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Lighting Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 444-1042660110 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Win Source Part Number: 853655-1042660110
Series: Lite-Trap
Features: SSL Connector 1 Position
Package: Reel - TR
Part Status: Obsolete
Family Name: 104266
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 900
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: WM12961CT, 104266-0110, WM12961TR, WM12961DKR
BOTTOM ENTRY LITE-TRAP CONN. 1CK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | WM12961TR-ND | 444-1042660110 | 853655-1042660110 | 1042660110 |
| Product Name | Solid State Lighting Connector Assemblies | Electronic Connector | Solid State Lighting Connectors - 1042660110 | Solid State Lighting Connector Assemblies |
| Connector Type | Receptacle, Poke-In Wire | |||
| Mounting | Board Cutout, Surface Mount, Right Angle, Bottom Entry | Board Cutout, Surface Mount, Right Angle, Bottom Entry | ||
| Voltage Rating | 320 volts |