Amphenol Corporation Micro Board-to-Board 103R012BB100

Description
Micro Board-to-Board, Micro BTB Connector, 0.35mm Pitch, 0.60mm Stacking height, Vertical orientation, Receptacle, 12 Positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Micro Board to Board Connector, part number 103R012BB100
Request a Quote Datasheet
Description
Micro Board-to-Board, Micro BTB Connector, 0.35mm Pitch, 0.60mm Stacking height, Vertical orientation, Receptacle, 12 Positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Micro Board to Board Connector, part number 103R012BB100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Board-to-Board - 103R012BB100 - Amphenol Communications Solutions
Nashua, NH, United States
Micro Board-to-Board
103R012BB100
Micro Board-to-Board 103R012BB100
Micro Board-to-Board, Micro BTB Connector, 0.35mm Pitch, 0.60mm Stacking height, Vertical orientation, Receptacle, 12 Positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Micro Board to Board Connector, part number 103R012BB100

Micro Board-to-Board, Micro BTB Connector, 0.35mm Pitch, 0.60mm Stacking height, Vertical orientation, Receptacle, 12 Positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Micro Board to Board Connector, part number 103R012BB100

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-103R012BB100CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-103R012BB100CT-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-103R012BB100CT-ND
12 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

12 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-103R012BB100TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-103R012BB100TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-103R012BB100TR-ND
12 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

12 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-103R012BB100DKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-103R012BB100DKR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-103R012BB100DKR-ND
12 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

12 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
PCB Sockets - 2326058P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2326058P
PCB Sockets 2326058P
Micro BTB 0.35mm Stack H 0.6mm Vert.Recp

Micro BTB 0.35mm Stack H 0.6mm Vert.Recp

Supplier's Site
PCB Sockets - 2326057 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2326057
PCB Sockets 2326057
Micro BTB 0.35mm Stack H 0.6mm Vert.Recp

Micro BTB 0.35mm Stack H 0.6mm Vert.Recp

Supplier's Site
PCB Sockets - 2326058 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2326058
PCB Sockets 2326058
Micro BTB 0.35mm Stack H 0.6mm Vert.Recp

Micro BTB 0.35mm Stack H 0.6mm Vert.Recp

Supplier's Site
Mezzanine Conn, Rcpt, 12Pos, 2Row/0.35Mm Amphenol Communications Solutions - 74AJ7694 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 12Pos, 2Row/0.35Mm Amphenol Communications Solutions
74AJ7694
Mezzanine Conn, Rcpt, 12Pos, 2Row/0.35Mm Amphenol Communications Solutions 74AJ7694
MEZZANINE CONN, RCPT, 12POS, 2ROW/0.35MM

MEZZANINE CONN, RCPT, 12POS, 2ROW/0.35MM

Supplier's Site
Mezzanine Conn, Rcpt, 12Pos, 2Row/0.35Mm; Mezzanine Connector Type Amphenol Communications Solutions - 70AJ5902 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 12Pos, 2Row/0.35Mm; Mezzanine Connector Type Amphenol Communications Solutions
70AJ5902
Mezzanine Conn, Rcpt, 12Pos, 2Row/0.35Mm; Mezzanine Connector Type Amphenol Communications Solutions 70AJ5902
MEZZANINE CONN, RCPT, 12POS, 2ROW/0.35MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.35mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Surface Mount Straight; Contact Material:Copper Alloy

MEZZANINE CONN, RCPT, 12POS, 2ROW/0.35MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.35mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Surface Mount Straight; Contact Material:Copper Alloy

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 103R012BB100 609-103R012BB100CT-ND 2326058P 74AJ7694 70AJ5902
Product Name Micro Board-to-Board Arrays, Edge Type, Mezzanine (Board to Board) PCB Sockets Mezzanine Conn, Rcpt, 12Pos, 2Row/0.35Mm Amphenol Communications Solutions Mezzanine Conn, Rcpt, 12Pos, 2Row/0.35Mm; Mezzanine Connector Type Amphenol Communications Solutions
Connector Type Board to Board Connector; Micro Connector and Nano Connector Receptacle, Center Strip Contacts
Termination Surface Mount Solder
Voltage Rating 50 volts
Current Rating 0.3 to 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Sockets - 1224735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
Ribbon Cable Connectors - 102162-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
MINI DIN JACK 9 POSITIONS - 80203-508B9L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details