USB - mini B USB 2.0 Receptacle Connector 5 Position Through Hole
| DigiKey | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | 1040040901-ND |
| Product Name | USB, DVI, HDMI Connector Assemblies |
| Category | USB |
| Connector Type | USB - mini B |
| Gender | Female / Jack |
| Mounting | Through Hole |