SSL Connector 1 Position Receptacle, Poke-In Wire Board to Cable/Wire Solder
CONN SSL RECEPTACLE 1POS SOLDER
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | WM10424TR-ND | 1041880110 |
| Product Name | Solid State Lighting Connector Assemblies | Solid State Lighting Connector Assemblies |
| Connector Type | Receptacle, Poke-In Wire | |
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle |
| Voltage Rating | 300 volts |