"SSL Connector 2 Position Receptacle, Poke-In Wire Board to Cable/Wire 0.157"" (4.00mm) Solder"
BOTTOM ENTRY LITE-TRAP CONN. 2CK
BOTTOM ENTRY LITE-TRAP CONN. 2CK
| DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | WM12962TR-ND | 514-1042660210 | 1042660210 |
| Product Name | Solid State Lighting Connector Assemblies | BOTTOM ENTRY LITE-TRAP CONN. 2CK | Solid State Lighting Connector Assemblies |
| Connector Type | Receptacle, Poke-In Wire | ||
| Mounting | Board Cutout, Surface Mount, Right Angle, Bottom Entry | Board Cutout, Surface Mount, Right Angle, Bottom Entry | |
| Voltage Rating | 320 volts | 320 volts | |
| Current Rating | 5.0 to 9.0 amps | 5.0 to 9.0 amps |