DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 50 60 70 80 90 100 108 109 110 111 112 113 114 115 116 117 118 119 120 130 140 150 160 170 180 200 250 300 350 400 450 500 1000 1500 2000 2212
Product Name Notes
"10 (2 x 5) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
"10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole"
"10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole"
"12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole"
"12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole"
"14 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole"
"16 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole"
"18 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole"
"18 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole"
"2 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole"
"20 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole"
"20 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole"
"22 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole"
"22 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole"
"24 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole"
"24 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole"
"26 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole"
"28 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole"
"28 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole"
"30 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole"
"30 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole"
"32 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole"
"32 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole"
"4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole"
"4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole"
"4 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole"
"4 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
"4 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"
"48 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole"
"6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole"
"8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole"
"8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole"
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
"Connector Header Through Hole 12 position 0.100"" (2.54mm)"
"Connector Header Through Hole 14 position 0.100"" (2.54mm)"
"Connector Header Through Hole 16 position 0.100"" (2.54mm)"
"Connector Header Through Hole 18 position 0.100"" (2.54mm)"
"Connector Header Through Hole 20 position 0.100"" (2.54mm)"
"Connector Header Through Hole 22 position 0.100"" (2.54mm)"
"Connector Header Through Hole 26 position 0.100"" (2.54mm)"
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"
"Connector Header Through Hole 34 position 0.100"" (2.54mm)"
"Connector Header Through Hole 4 position 0.100"" (2.54mm)"
"Connector Header Through Hole 40 position 0.100"" (2.54mm)"
"Connector Header Through Hole 5 position 0.100"" (2.54mm)"
"Connector Header Through Hole 6 position 0.100"" (2.54mm)"
"Connector Header Through Hole 7 position 0.100"" (2.54mm)"
"Connector Header Through Hole 8 position 0.100"" (2.54mm)"
"Connector Header Through Hole 9 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 12 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 14 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 16 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 18 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 20 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 24 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 26 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 3 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 34 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 40 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 5 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 7 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 8 position 0.100"" (2.54mm)"
"Pin Receptacle Connector 0.015"" ~ 0.025"" (0.38mm ~ 0.64mm) No Tail Press-Fit"
"Pin Receptacle Connector 0.015"" ~ 0.025"" (0.38mm ~ 0.64mm) Wire Wrap Press-Fit"
"Single Post Terminal Connector Through Hole Gold 0.025"" (0.64mm) Square"
10+Ground Cable and Panel Connector Assembly Side-Hood, Bottom-Base M25 Screw
14 Position Two Piece Backshell and Cover Connector Beige 180° Shielded
14 Position Two Piece Backshell and Cover Connector Black 180° Shielded
14 Position Two Piece Backshell and Cover Connector Gray, Medium 180° Shielded
14 Position Two Piece Backshell Connector Black 180° Unshielded
14 Position Two Piece Backshell Connector Silver 180° Shielded
14 Position Two Piece Backshell Connector Silver 60° Shielded
16+Ground Cable and Panel Connector Assembly Side-Hood, Bottom-Base M32 Screw
20 Position Two Piece Backshell and Cover Connector Beige 180° Shielded
20 Position Two Piece Backshell and Cover Connector Black 180° Shielded
20 Position Two Piece Backshell and Cover Connector Gray, Medium 180° Shielded
20 Position Two Piece Backshell Connector 60°
20 Position Two Piece Backshell Connector Black 180° Unshielded
20 Position Two Piece Backshell Connector Black 180°
20 Position Two Piece Backshell Connector Silver 180° Shielded
24+Ground Cable and Panel Connector Assembly Side-Hood, Bottom-Base M32 Screw
26 Position Connector
26 Position Two Piece Backshell and Cover Connector Beige 180° Shielded
26 Position Two Piece Backshell and Cover Connector Black 180° Shielded
26 Position Two Piece Backshell and Cover Connector Gray, Medium 180° Shielded
26 Position Two Piece Backshell Connector Black 180° Unshielded
26 Position Two Piece Backshell Connector Black 180°
26 Position Two Piece Backshell Connector Silver 180° Shielded
26 Position Two Piece Backshell Connector Silver 60° Shielded
3 Cable and Panel Connector Assembly Top-Hood, Bottom-Base M20 Screw
36 Position Two Piece Backshell and Cover Connector Beige 180° Shielded
36 Position Two Piece Backshell and Cover Connector Black 180° Shielded
36 Position Two Piece Backshell Connector Silver 180° Shielded
36 Position Two Piece Backshell Connector Silver 60° Shielded
40 Position Connector
40 Position Two Piece Backshell and Cover Connector Beige 180° Shielded
40 Position Two Piece Backshell Connector Silver 180° Shielded
40 Position Two Piece Backshell Connector Silver 60° Shielded
50 Position Two Piece Backshell and Cover Connector Beige 180° Shielded
50 Position Two Piece Backshell and Cover Connector Black 180° Shielded
50 Position Two Piece Backshell Connector Black 180° Unshielded
50 Position Two Piece Backshell Connector Silver 180° Shielded
50 Position Two Piece Backshell Connector Silver 60° Shielded
6+Ground Cable and Panel Connector Assembly Side-Hood, Bottom-Base M20 Screw
AI 0 14- 6 GY -1000
Black Wire Ferrule Connector T 16 AWG (1.50mm²) Single Wire
Blue Wire Ferrule Connector T 20 AWG (0.75mm²) Single Wire
COMPONENT TERMINAL BLOCK WITH 1
COMPONENT TERMINAL BLOCK WITH I
CONN BACKSHELL 20P 180DEG 1=1PC
CONN BACKSHELL 20POS 180DEG BLK
CONN BACKSHELL 50POS 180DEG BLK
CONN HEADER VERT 10POS 2.54MM
CONN HEADER VERT 16POS 2.54MM
CONN TERM BLK FEED THRU 12-26AWG
Connector Backshell For AMPMODU MT Series
Connector Cap (Cover) For AMPMODU Mod IV Series
Contact Gold Signal Non-Gendered Solder
Contact
DOUBLE-LEVEL TERMINAL BLOCK CON
EPIC MCB-HC 1+PE B FEMALE MODULE
EPIC MCB-HC 2 B FEMALE MODULE
EPIC MCS 8 RJ45 INDUSTRIAL ETHER
EPIC MCS-HC 1+PE S MALE MODULE
EPIC MCS-HC 2 S MALE MODULE
Female Module, RJ45 with Power Contacts 8p8c+4 Power Position Crimp, IDC
Gray Wire Ferrule Connector T 14 AWG (2.50mm²) Single Wire
HC-B24/10-ADP-SS
HC-B24/16-ADP-SS
HC-B24/6-ADP-SS
HC-HS-06-I-PT-F
HC-HS-06-I-PT-M
M23-Z0001
MALE TYPE C 32P 3MM SOLDER 90
MALE TYPE C 32P 3MM THTR 90
MALE TYPE C 64P 3MM SOLDER 90
MALE TYPE C 64P 3MM THTR 90
MALE TYPE C 96P 3MM SOLDER 90
MALE TYPE C 96P 3MM THTR 90
MIL-5015 MS/AC THREADED CAP
MIL-5015 MS/AC THREADED RECEPT
Olive Connector Cable Clamp 1 3/16-18 UNEF 20
Olive Connector Cable Clamp 1 3/4-18 UNS 32
Olive Connector Cable Clamp 1 7/16-18 UNEF 24
Olive Connector Cable Clamp 1-20 UNEF-2A 18
Olive Connector Cable Clamp 3/4-20 UNEF 14
Olive Connector Cable Clamp 5/8-24 UNEF 12
Olive Connector Cable Clamp 7/8-20 UNEF-2A 16
OTTAD 6/SB-P/P
Pin Contact 16-20 AWG Size 16 Crimp Gold
Pin Contact 20-24 AWG Size 20 Crimp Gold
Pin Receptacle Connector Wire Wrap Press-Fit
Red Wire Ferrule Connector T 18 AWG (1.00mm²) Single Wire
S10-PC, PLUG, 10 KVDC, 1P
S10-RP, RECEPT., 10 KVDC, 1P
S20-PC, PLUG, 20 KVDC, 1P
S20-RP, RECEPT., 20 KVDC, 1P
S30-PC, PLUG, 30 KVDC, 1P
S30-RP, RECEPT., 30 KVDC, 1P
S31-PC, PLUG, 30 KVDC, 1P
S31-RP, RECEPT., 30 KVDC, 1P
S40-PC, PLUG, 40 KVDC, 1P
S40-RP, RECEPT., 40 KVDC, 1P
Socket Contact Gold 22-26 AWG Crimp
Socket Contact Gold 27-32 AWG Crimp
SPTA 16/ 2-15 0-ZB
SPTA 16/ 3-15 0-ZB
SPTA 16/ 4-15 0-ZB
SPTA 16/ 5-15 0-ZB
TERM BLOCK HDR 12POS 3.81MM
TERM BLOCK HDR 13POS 3.81MM
TERM BLOCK HDR 24POS 3.81MM
TERM BLOCK HDR 40POS 3.50MM
TERM BLOCK PLUG 25POS
Terminal Block Connector 10 Position Feed Through 2/0-6 AWG
Terminal Block Connector 10 Position Feed Through 250MCM (kcmil)-2 AWG
Terminal Block Connector 2 Position Feed Through 10-26 AWG
Terminal Block Connector 2 Position Feed Through Beige 12-26 AWG
Terminal Block Connector 2 Position Feed Through Beige 14-22 AWG
Terminal Block Connector 2 Position Feed Through Black 14-22 AWG
Terminal Block Connector 2 Position Feed Through Blue 14-22 AWG
Terminal Block Connector 2 Position Feed Through Green 14-22 AWG
Terminal Block Connector 2 Position Feed Through Orange 14-22 AWG
Terminal Block Connector 2 Position Feed Through, Component Beige 12-26 AWG
Terminal Block Connector 4 Position Feed Through Beige 12-26 AWG
Terminal Block Connector 4 Position Feed Through Blue 14-26 AWG
Terminal Block Connector 8 Position Feed Through 10-26 AWG
Terminal Block Connector Position Feed Through
Terminal Connector Gold
White Wire Ferrule Connector T 22 AWG (0.50mm²) Single Wire

<< Prev Next >>