HARTING Inc. of North America Heavy Duty Connector Assemblies 10410000005

Description
20+Ground Cable and Panel Connector Assembly Side-Hood, Bottom-Base M40 Screw
Request a Quote Datasheet
Description
20+Ground Cable and Panel Connector Assembly Side-Hood, Bottom-Base M40 Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Assemblies - 1195-4030-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Assemblies
1195-4030-ND
Heavy Duty Connector Assemblies 1195-4030-ND
20+Ground Cable and Panel Connector Assembly Side-Hood, Bottom-Base M40 Screw

20+Ground Cable and Panel Connector Assembly Side-Hood, Bottom-Base M40 Screw

Buy Now Datasheet
Product Range Harting - 49Y0898 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Harting
49Y0898
Product Range Harting 49Y0898
Product Range:Han-Eco Monoblock Series; Connector Mounting:Bulkhead Mount; Gender:Plug, Receptacle; No. of Contacts:21Contacts; Contact Gender:Pin, Socket; No. of Rows:2Rows; Contact Termination Type:Screw; Connector Shell Size:16B RoHS Compliant: Yes

Product Range:Han-Eco Monoblock Series; Connector Mounting:Bulkhead Mount; Gender:Plug, Receptacle; No. of Contacts:21Contacts; Contact Gender:Pin, Socket; No. of Rows:2Rows; Contact Termination Type:Screw; Connector Shell Size:16B RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1195-4030-ND 49Y0898
Product Name Heavy Duty Connector Assemblies Product Range Harting
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data