TE Connectivity Headers, Receptacles, Female Sockets 104078-4

Description
"30 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
Request a Quote Datasheet
Description
"30 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - A3217-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A3217-ND
Headers, Receptacles, Female Sockets A3217-ND
"30 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"

"30 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"

Buy Now Datasheet
Board-Board Connector Receptacle, 30Way, 2Row; Connector Systems Amp - Te Connectivity - 52F3038 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle, 30Way, 2Row; Connector Systems Amp - Te Connectivity
52F3038
Board-Board Connector Receptacle, 30Way, 2Row; Connector Systems Amp - Te Connectivity 52F3038
BOARD-BOARD CONNECTOR RECEPTACLE, 30WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU System 50 Series RoHS Compliant: No

BOARD-BOARD CONNECTOR RECEPTACLE, 30WAY, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU System 50 Series RoHS Compliant: No

Supplier's Site Datasheet
30 System 50 Rcpt Assy Drst Amp - Te Connectivity - 87AJ9254 - Newark, An Avnet Company
Chicago, IL, United States
30 System 50 Rcpt Assy Drst Amp - Te Connectivity
87AJ9254
30 System 50 Rcpt Assy Drst Amp - Te Connectivity 87AJ9254
30 SYSTEM 50 RCPT ASSY DRST

30 SYSTEM 50 RCPT ASSY DRST

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 104078-4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
104078-4
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 104078-4
CONN RCPT 30POS 0.05 GOLD PCB

CONN RCPT 30POS 0.05 GOLD PCB

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A3217-ND 52F3038 87AJ9254 104078-4
Product Name Headers, Receptacles, Female Sockets Board-Board Connector Receptacle, 30Way, 2Row; Connector Systems Amp - Te Connectivity 30 System 50 Rcpt Assy Drst Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Header Connector; Receptacle Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Through Hole Through Hole Mount Through Hole
Voltage Rating 30 volts 30 volts
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - 104192-2-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
PC Pin, Single Post Connectors - 36-1366-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
2 suppliers
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Strip Connector Standards - Type Surface Mount - A24001-008 - Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Military Connector
Gender Female / Jack
Military Specification MIL-C-83513, MIL-M24519
View Details
2 suppliers