TE Connectivity Headers, Male Pins 104069-7

Description
"Connector Header Through Hole, Right Angle 60 position 0.050"" (1.27mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 60 position 0.050"" (1.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A3208-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A3208-ND
Headers, Male Pins A3208-ND
"Connector Header Through Hole, Right Angle 60 position 0.050"" (1.27mm)"

"Connector Header Through Hole, Right Angle 60 position 0.050"" (1.27mm)"

Buy Now Datasheet
Board-Board Conn, Header, 60Way, 2Row; Approval Bodies Amp - Te Connectivity - 66F1586 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Conn, Header, 60Way, 2Row; Approval Bodies Amp - Te Connectivity
66F1586
Board-Board Conn, Header, 60Way, 2Row; Approval Bodies Amp - Te Connectivity 66F1586
BOARD-BOARD CONN, HEADER, 60WAY, 2ROW; Approval Bodies:CSA / UL; Body Material:Thermoplast ic; Connector Retention Style:Solder Clip; Connector Shroud:Yes; Connector Type:Board-to-Board; Features:Shrouded; Leaded Process Compatible:NoRoHS Compliant: No

BOARD-BOARD CONN, HEADER, 60WAY, 2ROW; Approval Bodies:CSA / UL; Body Material:Thermoplastic; Connector Retention Style:Solder Clip; Connector Shroud:Yes; Connector Type:Board-to-Board; Features:Shrouded; Leaded Process Compatible:NoRoHS Compliant: No

Supplier's Site
60 System 50 Hdr Drra Shrd Amp - Te Connectivity - 87AJ9247 - Newark, An Avnet Company
Chicago, IL, United States
60 System 50 Hdr Drra Shrd Amp - Te Connectivity
87AJ9247
60 System 50 Hdr Drra Shrd Amp - Te Connectivity 87AJ9247
60 SYSTEM 50 HDR DRRA SHRD

60 SYSTEM 50 HDR DRRA SHRD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A3208-ND 66F1586 87AJ9247
Product Name Headers, Male Pins Board-Board Conn, Header, 60Way, 2Row; Approval Bodies Amp - Te Connectivity 60 System 50 Hdr Drra Shrd Amp - Te Connectivity
Connector Type Header Connector; Header Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2262-A22019-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Plug, Male Pins
Mounting Through Hole
Current Rating 3.0 amps
View Details
PWRBLADE HEADER - RIGHT ANGLE - 51812-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
5 suppliers
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Screw Connectors - 36-1251-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details