The MARC Fixed Mount Kit is a hardware accessory for the MARC connector, designed to rigidly mount the connector to a panel. It includes four machine screws and four hex nuts for secure installation. The kit is compatible with the MARC housing, which is rated for up to 10,000 mating cycles, operates from -40°C to 125°C, and is constructed of chemically resistant PBT plastic with a UL94 V-0 flammability rating. The MARC connector supports 8 Powerpole contacts with a current rating of up to 29 amps per circuit and a voltage rating of 600V AC/DC. The mount kit enables fixed-panel mounting with specified dimensions for panel cut-outs of 22.23 mm × 20.51 mm and screw spacing of 41.02 mm.
MARC (Multi Axial Rotational Connector) Fixed Mount Kit
MARC FIXED MT.KIT ROHS COMPLIANT: YES
| Anderson Power Products | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 103G40 | 2243-103G40-ND | 103G40 | 79M5168 |
| Product Name | MARC Fixed Mount Kit | Blade Type Power Connector Accessories | Power Connectors | Marc Fixed Mt.kit Rohs Compliant Anderson Power Products |