Micro Board-to-Board, Micro BTB Connector, 0.35mm Pitch, 0.60mm Stacking height, Vertical orientation, Plug, 12 Positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Micro Board to Board Connector, part number 103P012BB100
Amphenol Communications Solutions
Amphenol Communications Solutions
Amphenol Communications Solutions
12 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
12 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
12 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
MEZZANINE CONN, PLUG, 12POS, 2ROW/0.35MM
MEZZANINE CONN, PLUG, 12POS, 2ROW/0.35MM; Mezzanine Connector Type:Plug; Pitch Spacing:0.35mm; No. of Rows:2Rows; No. of Contacts:12Contacts;
| Amphenol Communications Solutions | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 103P012BB100 | 2326052P | 609-103P012BB100CT-ND | 74AJ7688 | 70AJ5899 |
| Product Name | Micro Board-to-Board | PCB Headers | Arrays, Edge Type, Mezzanine (Board to Board) | Mezzanine Conn, Plug, 12Pos, 2Row/0.35Mm Amphenol Communications Solutions | Mezzanine Conn, Plug, 12Pos, 2Row/0.35Mm; Mezzanine Connector Type Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Micro Connector and Nano Connector | Plug, Outer Shroud Contacts | |||
| Gender | Male / Plug | ||||
| Termination | Surface Mount | ||||
| Voltage Rating | 50 volts | ||||
| Current Rating | 0.3 to 3.0 amps |