CONN FFC BOTTOM 60POS 0.5MM R/A Product overview: 1040606017 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-1040606017 can be used for catalog matching and distributor lookup.
"60 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
Manufacturer: Molex, LLC
Win Source Part Number: 197068-1040606017
Packaging: Reel - TR
Number of Positions: 60
Pitch: 0.020" (0.50mm)
Features: Solder Retention, Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 2μin (0.05μm)
Voltage Rating: 50V
Current Rating: 0.5A per Contact
Height Above Board: 0.098" (2.50mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Top and Bottom
FFC, FCB Thickness: 0.30mm
Locking Feature: Flip Lock
Cable End Type: Tabbed
Housing Material: Liquid Crystal Polymer (LCP), Glass Filled
Actuator Material: Polybutylene Terephthalate (PBT), Glass Filled
Material Flammability Rating: UL94 V-0
Housing Color: Beige
Mounting: Surface Mount, Right Angle
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -20°C to 85°C
Actuator Color: Black
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
CONN FFC BOTTOM 60POS 0.5MM R/A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 399-1040606017 | 1040606017-ND | 197068-1040606017 | 1040606017 |
| Product Name | Electronic Connector | FFC, FPC (Flat Flexible) Connector Assemblies | FFC, FPC (FlatFlexible) Connectors - 1040606017 | FFC, FPC (Flat Flexible) Connector Assemblies |
| Termination | Solder | Solder | Solder | |
| Voltage Rating | 50 volts | 50 volts | 50 volts | 50 volts |
| Connector Type | FPC / FFC | |||
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | Surface Mount, Right Angle |