Molex Rectangular Connectors - 1040860410 1040860410

Description
Manufacturer: Molex, LLC Win Source Part Number: 850070-1040860410 Series: IllumiMate 104086 Features: Connector Header position Package: Reel - TR Family Name: 104086 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 1040860410-ND, WM12338CT, WM12338DKR, WM12338TR, 104086-0410
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 850070-1040860410 Series: IllumiMate 104086 Features: Connector Header position Package: Reel - TR Family Name: 104086 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 1040860410-ND, WM12338CT, WM12338DKR, WM12338TR, 104086-0410
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 1040860410 - 850070-1040860410 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1040860410
850070-1040860410
Rectangular Connectors - 1040860410 850070-1040860410
Manufacturer: Molex, LLC Win Source Part Number: 850070-1040860410 Series: IllumiMate 104086 Features: Connector Header position Package: Reel - TR Family Name: 104086 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 1040860410-ND, WM12338CT, WM12338DKR, WM12338TR, 104086-0410

Manufacturer: Molex, LLC
Win Source Part Number: 850070-1040860410
Series: IllumiMate 104086
Features: Connector Header position
Package: Reel - TR
Family Name: 104086
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 1040860410-ND, WM12338CT, WM12338DKR, WM12338TR, 104086-0410

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
314-1040860410
SMD Electronic Connector 314-1040860410
Conn Wire to Board RCP 4 POS 1.25mm Solder RA SMD IllumiMate™ T/R Product overview: 1040860410 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-1040860410 can be used for catalog matching and distributor lookup.

Conn Wire to Board RCP 4 POS 1.25mm Solder RA SMD IllumiMate™ T/R Product overview: 1040860410 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-1040860410 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - WM12338CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
WM12338CT-ND
Headers, Male Pins WM12338CT-ND
"Connector Header Surface Mount, Right Angle 4 position 0.049"" (1.25mm)"

"Connector Header Surface Mount, Right Angle 4 position 0.049"" (1.25mm)"

Buy Now Datasheet
Headers, Male Pins - WM12338DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
WM12338DKR-ND
Headers, Male Pins WM12338DKR-ND
"Connector Header Surface Mount, Right Angle 4 position 0.049"" (1.25mm)"

"Connector Header Surface Mount, Right Angle 4 position 0.049"" (1.25mm)"

Buy Now Datasheet
Headers, Male Pins - WM12338TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
WM12338TR-ND
Headers, Male Pins WM12338TR-ND
"Connector Header Surface Mount, Right Angle 4 position 0.049"" (1.25mm)"

"Connector Header Surface Mount, Right Angle 4 position 0.049"" (1.25mm)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number 850070-1040860410 314-1040860410 WM12338CT-ND
Product Name Rectangular Connectors - 1040860410 SMD Electronic Connector Headers, Male Pins
Connector Type Rectangular Connectors, Heavy Duty Header Connector; Header
Unlock Full Specs
to access all available technical data