HARTING Inc. of North America Power Connectors 10410000003

Description
Han-Eco Monoblock KIT 3 (1
Request a Quote Datasheet
Description
Han-Eco Monoblock KIT 3 (1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 10410000003 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
10410000003
Power Connectors 10410000003
Han-Eco Monoblock KIT 3 (1

Han-Eco Monoblock KIT 3 (1

Buy Now
Heavy Duty Connector Assemblies - 1195-4028-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Assemblies
1195-4028-ND
Heavy Duty Connector Assemblies 1195-4028-ND
14+Ground Cable and Panel Connector Assembly Side-Hood, Bottom-Base M32 Screw

14+Ground Cable and Panel Connector Assembly Side-Hood, Bottom-Base M32 Screw

Buy Now Datasheet
Product Range Harting - 49Y0896 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Harting
49Y0896
Product Range Harting 49Y0896
Product Range:Han-Eco Monoblock Series; Connector Mounting:Bulkhead Mount; Gender:Plug, Receptacle; No. of Contacts:15Contacts; Contact Gender:Pin, Socket; No. of Rows:2Rows; Contact Termination Type:Screw; Connector Shell Size:10B RoHS Compliant: Yes

Product Range:Han-Eco Monoblock Series; Connector Mounting:Bulkhead Mount; Gender:Plug, Receptacle; No. of Contacts:15Contacts; Contact Gender:Pin, Socket; No. of Rows:2Rows; Contact Termination Type:Screw; Connector Shell Size:10B RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10410000003 1195-4028-ND 49Y0896
Product Name Power Connectors Heavy Duty Connector Assemblies Product Range Harting
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data