HARTING Inc. of North America Heavy Duty Connector Assemblies 10410000001

Description
10+Ground Cable and Panel Connector Assembly Side-Hood, Bottom-Base M32 Screw
Request a Quote Datasheet
Description
10+Ground Cable and Panel Connector Assembly Side-Hood, Bottom-Base M32 Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Assemblies - 1195-4026-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Assemblies
1195-4026-ND
Heavy Duty Connector Assemblies 1195-4026-ND
10+Ground Cable and Panel Connector Assembly Side-Hood, Bottom-Base M32 Screw

10+Ground Cable and Panel Connector Assembly Side-Hood, Bottom-Base M32 Screw

Buy Now Datasheet
Power Connectors - 10410000001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
10410000001
Power Connectors 10410000001
Han-Eco Monoblock KIT 1 (0

Han-Eco Monoblock KIT 1 (0

Buy Now
Product Range Harting - 49Y0894 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Harting
49Y0894
Product Range Harting 49Y0894
Product Range:Han-Eco Monoblock Series; Connector Mounting:Bulkhead Mount; Gender:Plug, Receptacle; No. of Contacts:11Contacts; Contact Gender:Pin, Socket; No. of Rows:2Rows; Contact Termination Type:Screw; Connector Shell Size:6B RoHS Compliant: Yes

Product Range:Han-Eco Monoblock Series; Connector Mounting:Bulkhead Mount; Gender:Plug, Receptacle; No. of Contacts:11Contacts; Contact Gender:Pin, Socket; No. of Rows:2Rows; Contact Termination Type:Screw; Connector Shell Size:6B RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-4026-ND 10410000001 49Y0894
Product Name Heavy Duty Connector Assemblies Power Connectors Product Range Harting
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details