Micro Board-to-Board, Micro BTB Connector, 0.35mm Pitch, 0.60mm Stacking height, Vertical orientation, Plug, 6 Positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Micro Board to Board Connector, part number 103P006BB100
6 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
6 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
6 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Amphenol Communications Solutions
Amphenol Communications Solutions
Amphenol Communications Solutions
MEZZANINE CONN, PLUG, 6POS, 2ROW, 0.35MM
MEZZANINE CONN, PLUG, 6POS, 2ROW, 0.35MM; Mezzanine Connector Type:Plug; Pitch Spacing:0.35mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount Straight; Contact Material:Copper Alloy
| Amphenol Communications Solutions | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 103P006BB100 | 609-103P006BB100TR-ND | 2326048 | 74AJ7686 | 70AJ5898 |
| Product Name | Micro Board-to-Board | Arrays, Edge Type, Mezzanine (Board to Board) | PCB Headers | Mezzanine Conn, Plug, 6Pos, 2Row, 0.35Mm Amphenol Communications Solutions | Mezzanine Conn, Plug, 6Pos, 2Row, 0.35Mm; Mezzanine Connector Type Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Micro Connector and Nano Connector | Plug, Outer Shroud Contacts | |||
| Gender | Male / Plug | ||||
| Termination | Surface Mount | ||||
| Voltage Rating | 50 volts | ||||
| Current Rating | 0.3 to 3.0 amps |