Amphenol Communications Solutions Micro Board-to-Board 103R010BB100

Description
Micro Board-to-Board, Micro BTB Connector, 0.35mm Pitch, 0.60mm Stacking height, Vertical orientation, Receptacle, 10 Positions, Amphenol is one of the leading manufacturers of BTB Connectors. Contact us today for more details of BTB Connector, part number 103R010BB100
Request a Quote Datasheet
Description
Micro Board-to-Board, Micro BTB Connector, 0.35mm Pitch, 0.60mm Stacking height, Vertical orientation, Receptacle, 10 Positions, Amphenol is one of the leading manufacturers of BTB Connectors. Contact us today for more details of BTB Connector, part number 103R010BB100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Board-to-Board - 103R010BB100 - Amphenol Communications Solutions
Nashua, NH, United States
Micro Board-to-Board
103R010BB100
Micro Board-to-Board 103R010BB100
Micro Board-to-Board, Micro BTB Connector, 0.35mm Pitch, 0.60mm Stacking height, Vertical orientation, Receptacle, 10 Positions, Amphenol is one of the leading manufacturers of BTB Connectors. Contact us today for more details of BTB Connector, part number 103R010BB100

Micro Board-to-Board, Micro BTB Connector, 0.35mm Pitch, 0.60mm Stacking height, Vertical orientation, Receptacle, 10 Positions, Amphenol is one of the leading manufacturers of BTB Connectors. Contact us today for more details of BTB Connector, part number 103R010BB100

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-103R010BB100TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-103R010BB100TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-103R010BB100TR-ND
10 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

10 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-103R010BB100CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-103R010BB100CT-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-103R010BB100CT-ND
10 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

10 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-103R010BB100DKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-103R010BB100DKR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-103R010BB100DKR-ND
10 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

10 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Stacking Conn, Rcpt, 10Pos, 2Row, 0.35Mm; Product Range Amphenol Communications Solutions - 83AH7389 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Conn, Rcpt, 10Pos, 2Row, 0.35Mm; Product Range Amphenol Communications Solutions
83AH7389
Stacking Conn, Rcpt, 10Pos, 2Row, 0.35Mm; Product Range Amphenol Communications Solutions 83AH7389
STACKING CONN, RCPT, 10POS, 2ROW, 0.35MM; Product Range:103 Series; No. of Contacts:10Contacts; Gender:Receptacle; Pitch Spacing:0.35mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Material:Copper Alloy RoHS Compliant: Yes

STACKING CONN, RCPT, 10POS, 2ROW, 0.35MM; Product Range:103 Series; No. of Contacts:10Contacts; Gender:Receptacle; Pitch Spacing:0.35mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Mezzanine Conn, Rcpt, 10Pos, 2Row/0.35Mm Rohs Compliant Amphenol Communications Solutions - 89AH1573 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 10Pos, 2Row/0.35Mm Rohs Compliant Amphenol Communications Solutions
89AH1573
Mezzanine Conn, Rcpt, 10Pos, 2Row/0.35Mm Rohs Compliant Amphenol Communications Solutions 89AH1573
MEZZANINE CONN, RCPT, 10POS, 2ROW/0.35MM ROHS COMPLIANT: YES

MEZZANINE CONN, RCPT, 10POS, 2ROW/0.35MM ROHS COMPLIANT: YES

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
103R010BB100
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 103R010BB100
MICRO BTB CONNECTOR, P=0.35MM, S

MICRO BTB CONNECTOR, P=0.35MM, S

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 103R010BB100 609-103R010BB100TR-ND 83AH7389 89AH1573 103R010BB100
Product Name Micro Board-to-Board Arrays, Edge Type, Mezzanine (Board to Board) Stacking Conn, Rcpt, 10Pos, 2Row, 0.35Mm; Product Range Amphenol Communications Solutions Mezzanine Conn, Rcpt, 10Pos, 2Row/0.35Mm Rohs Compliant Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Micro Connector and Nano Connector Receptacle, Center Strip Contacts Rectangular Connectors, Heavy Duty
Termination Surface Mount Surface Mount
Voltage Rating 50 volts
Current Rating 0.3 to 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Micro Power - G881A04132TEU - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Micro Connector and Nano Connector; Wire to Board Connector
Voltage Rating 250 volts
Current Rating 6.0 to 6.5 amps
View Details
4 suppliers
Minitek ® Micro speed 1.00 mm - 10146152-5000RLF - Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Micro Connector and Nano Connector; PC Card Connector
Voltage Rating 100 volts
Current Rating 1.0 amps
View Details
2 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-10401200ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
3 suppliers
PWRBLADE HEADER - VERTICAL - 51700-10801608AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers