Micro Board-to-Board, Micro BTB Connector, 0.35mm Pitch, 0.060mm Stacking height, Vertical orientation, Plug, 24 Positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Micro Board to Board Connector, part number 103P024BB100
103P024BB100-MICRO PLUG
| Amphenol Communications Solutions | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 103P024BB100 | 609-103P024BB100TR-ND |
| Product Name | Micro Board-to-Board | Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector; Micro Connector and Nano Connector | Plug, Outer Shroud Contacts |
| Gender | Male / Plug | |
| Termination | Surface Mount | |
| Voltage Rating | 50 volts | |
| Current Rating | 0.3 to 3.0 amps |