Micro Board-to-Board, Micro BTB Connector, 0.35mm Pitch, 0.60mm Stacking height, Vertical orientation, Plug, 10 Positions, Amphenol is one of the leading manufacturers of BTB Connectors. Contact us today for more details of BTB Connector, part number 103P010BB100
10 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
10 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
10 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
STACKING CONN, PLUG, 10POS, 2ROW, 0.35MM; Product Range:103 Series; No. of Contacts:10Contacts;
MEZZANINE CONN, HEADER, 10POS, 2ROW ROHS COMPLIANT: YES
MICRO BTB CONNECTOR, P=0.35MM, S
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 103P010BB100 | 609-103P010BB100CT-ND | 83AH7387 | 89AH1572 | 103P010BB100 |
| Product Name | Micro Board-to-Board | Arrays, Edge Type, Mezzanine (Board to Board) | Stacking Conn, Plug, 10Pos, 2Row, 0.35Mm; Product Range Amphenol Communications Solutions | Mezzanine Conn, Header, 10Pos, 2Row Rohs Compliant Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector; Micro Connector and Nano Connector | Plug, Outer Shroud Contacts | Rectangular Connectors, Heavy Duty | ||
| Gender | Male / Plug | Male / Plug | |||
| Termination | Surface Mount | Surface Mount | |||
| Voltage Rating | 50 volts | ||||
| Current Rating | 0.3 to 3.0 amps |