Manufacturer: Molex, LLC
Win Source Part Number: 905062-1042380210
Series: Mini Lite-Trap
Operating Temperature Range: -40°C ~ 130°C
Features: SSL Connector 2 Position Receptacle, Poke-In Wire Board to Cable/Wire 0.118" (3.00mm) Solder
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Part Status: Obsolete
Family Name: 104238
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: WM11924CT, WM11924DKR, 104238-0210, WM11924TR
"SSL Connector 2 Position Receptacle, Poke-In Wire Board to Cable/Wire 0.118"" (3.00mm) Solder"
CONN MINI LITE-TRAP RCPT 2POS
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 905062-1042380210 | WM11924TR-ND | 1042380210 |
| Product Name | Solid State Lighting Connectors - 1042380210 | Solid State Lighting Connector Assemblies | Solid State Lighting Connector Assemblies |
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | Surface Mount, Right Angle |
| Connector Type | Receptacle, Poke-In Wire | ||
| Voltage Rating | 160 volts | ||
| Current Rating | 3.0 amps |