Molex Solid State Lighting Connector Assemblies 1042380110

Description
SSL Connector 1 Position Receptacle, Poke-In Wire Board to Cable/Wire Solder
Request a Quote Datasheet
Description
SSL Connector 1 Position Receptacle, Poke-In Wire Board to Cable/Wire Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Lighting Connector Assemblies - WM11923TR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
WM11923TR-ND
Solid State Lighting Connector Assemblies WM11923TR-ND
SSL Connector 1 Position Receptacle, Poke-In Wire Board to Cable/Wire Solder

SSL Connector 1 Position Receptacle, Poke-In Wire Board to Cable/Wire Solder

Buy Now Datasheet
Solid State Lighting Connector Assemblies - 1042380110 - ODG (Origin Data Global)
Shenzhen, China
Solid State Lighting Connector Assemblies
1042380110
Solid State Lighting Connector Assemblies 1042380110
CONN MINI LITE-TRAP RCPT 1POS

CONN MINI LITE-TRAP RCPT 1POS

Supplier's Site Datasheet
Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies - 1332943-1042380110 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies
1332943-1042380110
Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies 1332943-1042380110
Manufacturer: Molex Win Source Part Number: 1332943-1042380110 Category: Connectors, Interconnects>Solid State Lighting Connectors>Solid State Lighting Connector Assemblies Packaging: Reel - TR Number of Positions: 1 Connector Type: Receptacle, Poke-In Wire Termination: Solder Contact Finish: Tin Wire Gauge: 22-26 AWG Contact Material: Copper Alloy Voltage Rating: 160V Housing Material: Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free Housing Color: Natural Standard Package: 3,500 Mounting: Surface Mount, Right Angle Style: Board to Cable/Wire Mating Cycles: 25 Temperature Range - Operating: -40°C ~ 130°C ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) Current Rating (Amps): 3A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM11923CT,104238-011 0,WM11923DKR,WM11923 TR Base Product Number: 104238 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332943-1042380110
Category: Connectors, Interconnects>Solid State Lighting Connectors>Solid State Lighting Connector Assemblies
Packaging: Reel - TR
Number of Positions: 1
Connector Type: Receptacle, Poke-In Wire
Termination: Solder
Contact Finish: Tin
Wire Gauge: 22-26 AWG
Contact Material: Copper Alloy
Voltage Rating: 160V
Housing Material: Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free
Housing Color: Natural
Standard Package: 3,500
Mounting: Surface Mount, Right Angle
Style: Board to Cable/Wire
Mating Cycles: 25
Temperature Range - Operating: -40°C ~ 130°C
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: WM11923CT,104238-0110,WM11923DKR,WM11923TR
Base Product Number: 104238
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Win Source Electronics
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number WM11923TR-ND 1042380110 1332943-1042380110
Product Name Solid State Lighting Connector Assemblies Solid State Lighting Connector Assemblies Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies
Connector Type Receptacle, Poke-In Wire
Mounting Surface Mount, Right Angle Surface Mount, Right Angle Surface Mount, Right Angle
Voltage Rating 160 volts 160 volts
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-4909-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole, Right Angle
View Details
2 suppliers
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector
View Details
PB Backplane Male Straight Power Connector - 80318-3 - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Headers - 1730911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details