The 2X9 MTE Receptacle from TE Connectivity is designed for wire-to-board and wire-to-wire applications, suitable for various electronic equipment including medical instruments, automotive controls, and commercial printers. This product features insulation displacement contacts (IDC) or crimp snap-in contacts, providing flexibility in assembly design with options for latching and polarization. It supports a current rating of up to 3 amps per contact in free air and operates within a temperature range of -65°C to +105°C. The receptacle is compatible with wire sizes ranging from 22 to 30 AWG for IDC configurations and 20 to 32 AWG for crimp snap-in contacts. The product is RoHS compliant, ensuring it meets environmental standards.
9 Position Rectangular Receptacle Connector IDC Gold 22-26 AWG
2X9 MTE RCPT SR PLAIN .100CL ROHS COMPLIANT: NO
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | A28376-ND | 10H6679 |
| Product Name | Free Hanging, Panel Mount | 2X9 Mte Rcpt Sr Plain .100Cl Rohs Compliant Amp - Te Connectivity |
| Mounting | Free Hanging (In-Line) |