"4 Position Terminal Block Header, Female Sockets 0.300"" (7.62mm) 90°, Right Angle Through Hole"
TERM BLOCK HDR 4POS 7.62MM
BLL 7.62HP/04/90 3.2SN BK BX
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 281-8759-ND | 44T4494 |
| Product Name | Headers, Plugs and Sockets | Bll 7.62Hp/04/90 3.2Sn Bk Bx Weidmuller |
| Connector Type | Header Connector |