HARTING Inc. of North America Heavy Duty Connector Assemblies 10410000006

Description
20+Ground Cable and Panel Connector Assembly Top-Hood, Bottom-Base M40 Screw
Request a Quote Datasheet
Description
20+Ground Cable and Panel Connector Assembly Top-Hood, Bottom-Base M40 Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Assemblies - 1195-4031-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Assemblies
1195-4031-ND
Heavy Duty Connector Assemblies 1195-4031-ND
20+Ground Cable and Panel Connector Assembly Top-Hood, Bottom-Base M40 Screw

20+Ground Cable and Panel Connector Assembly Top-Hood, Bottom-Base M40 Screw

Buy Now Datasheet
Power Connectors - 10410000006 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
10410000006
Power Connectors 10410000006
Han-Eco Monoblock KIT 6 (1

Han-Eco Monoblock KIT 6 (1

Buy Now
Product Range Harting - 49Y0899 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Harting
49Y0899
Product Range Harting 49Y0899
Product Range:Han-Eco Monoblock Series; Connector Mounting:Bulkhead Mount; Gender:Plug, Receptacle; No. of Contacts:21Contacts; Contact Gender:Pin, Socket; No. of Rows:2Rows; Contact Termination Type:Screw; Connector Shell Size:16B RoHS Compliant: Yes

Product Range:Han-Eco Monoblock Series; Connector Mounting:Bulkhead Mount; Gender:Plug, Receptacle; No. of Contacts:21Contacts; Contact Gender:Pin, Socket; No. of Rows:2Rows; Contact Termination Type:Screw; Connector Shell Size:16B RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-4031-ND 10410000006 49Y0899
Product Name Heavy Duty Connector Assemblies Power Connectors Product Range Harting
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Underwater Connectors -  - Douglas Electrical Components
Douglas Electrical Components
View Details
Cable Connectors - NC2-FG-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details