Weidmuller Headers, Plugs and Sockets 1043270000

Description
"2 Position Terminal Block Header, Female Sockets 0.300"" (7.62mm) 90°, Right Angle Through Hole"
Request a Quote Datasheet
Description
"2 Position Terminal Block Header, Female Sockets 0.300"" (7.62mm) 90°, Right Angle Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 281-8761-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
281-8761-ND
Headers, Plugs and Sockets 281-8761-ND
"2 Position Terminal Block Header, Female Sockets 0.300"" (7.62mm) 90°, Right Angle Through Hole"

"2 Position Terminal Block Header, Female Sockets 0.300"" (7.62mm) 90°, Right Angle Through Hole"

Buy Now Datasheet
Bll 7.62Hp/02/90F 3.2Sn Bk Bx Weidmuller - 44T4496 - Newark, An Avnet Company
Chicago, IL, United States
Bll 7.62Hp/02/90F 3.2Sn Bk Bx Weidmuller
44T4496
Bll 7.62Hp/02/90F 3.2Sn Bk Bx Weidmuller 44T4496
BLL 7.62HP/02/90F 3.2SN BK BX

BLL 7.62HP/02/90F 3.2SN BK BX

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 281-8761-ND 44T4496
Product Name Headers, Plugs and Sockets Bll 7.62Hp/02/90F 3.2Sn Bk Bx Weidmuller
Connector Type Header Connector
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1515-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
4A 30V Electronic Connector - 316-104078-3 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Female / Jack
Termination Through Hole
View Details
4 suppliers
PCB Connectors - NC2-ML4G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
Nano Strip Connectors - A79027-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Wire to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
2 suppliers