The SCDN 3.81/04/90G 3.2Sn OR BX is a two-tier pin header designed for wave soldering, featuring a compact interface compatible with the flat BCF 3.81 socket block. This male header has a pitch of 3.81 mm (0.15 inch) and includes four poles with a solder pin length of 3.2 mm. It is constructed from a copper alloy with a tinned contact surface and is housed in an orange insulating material. The product is rated for a maximum current of 17.5 A at 20°C and a voltage of 320 V according to IEC standards. It is also compliant with RoHS regulations. The connector is designed for through-hole technology (THT) and offers touch-safe protection, making it suitable for various applications. The product is packaged in a cardboard box containing 50 pieces.
"4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole"
SCDN 3.81/04/90G 3.2SN OR BX ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1040410000-ND | 44T4402 |
| Product Name | Headers, Plugs and Sockets | Scdn 3.81/04/90G 3.2Sn Or Bx Rohs Compliant Weidmuller |
| Connector Type | Header Connector |