TE Connectivity Rectangular Wire & Cable Connectors & Housings 103956-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Retention Within Housing : With Contact Type : Socket Dimensions Compatible Insulation Diameter Range : 1.37 MM  [.054 INCH ] Connector Height : 6.73 MM  [.265 INCH ] Connector Length : 50.8 MM  [2 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 600 Insulation Resistance (MEGO) : 5000 Termination Resistance (MOHM) : 15 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR7189 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Contact Retention Type Within Housing : Locking Lance Mating Retention : With Mating Retention Type : Latch Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 110 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC), Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Retention Within Housing : With Contact Type : Socket Dimensions Compatible Insulation Diameter Range : 1.37 MM  [.054 INCH ] Connector Height : 6.73 MM  [.265 INCH ] Connector Length : 50.8 MM  [2 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 600 Insulation Resistance (MEGO) : 5000 Termination Resistance (MOHM) : 15 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR7189 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Contact Retention Type Within Housing : Locking Lance Mating Retention : With Mating Retention Type : Latch Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 110 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC), Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 103956-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
103956-1
Rectangular Wire & Cable Connectors & Housings 103956-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Retention Within Housing : With Contact Type : Socket Dimensions Compatible Insulation Diameter Range : 1.37 MM  [.054 INCH ] Connector Height : 6.73 MM  [.265 INCH ] Connector Length : 50.8 MM  [2 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 600 Insulation Resistance (MEGO) : 5000 Termination Resistance (MOHM) : 15 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR7189 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Contact Retention Type Within Housing : Locking Lance Mating Retention : With Mating Retention Type : Latch Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 110 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC), Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Layout : Inline
  • Contact Retention Within Housing : With
  • Contact Type : Socket

Dimensions


  • Compatible Insulation Diameter Range : 1.37 MM  [.054 INCH ]
  • Connector Height : 6.73 MM  [.265 INCH ]
  • Connector Length : 50.8 MM  [2 INCH ]
  • Wire Size (MMSQ) : .12 - .4
  • Wire Size (AWG) : 26 - 22

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 600
  • Insulation Resistance (MEGO) : 5000
  • Termination Resistance (MOHM) : 15

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • Compatible With Approved Standards Products : UL E28476, CSA LR7189
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Contact Retention Type Within Housing : Locking Lance
  • Mating Retention : With
  • Mating Retention Type : Latch
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 110

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC), Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connectors - 103956-1 - 1120990-103956-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 103956-1
1120990-103956-1
Rectangular Connectors - 103956-1 1120990-103956-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1120990-103956-1 Packaging: Tube Number of Positions: 2 Pitch: 0.100" (2.54mm) Mounting Style: Free Hanging (In-Line) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Latch Lock Contact Finish: Tin-Lead Contact Finish Thickness: 100.0μin (2.54μm) Wire Gauge: 22-26 AWG Cable Termination: IDC Wire Type: Discrete Categories: Connectors, Interconnects Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 110 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1120990-103956-1
Packaging: Tube
Number of Positions: 2
Pitch: 0.100" (2.54mm)
Mounting Style: Free Hanging (In-Line)
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Latch Lock
Contact Finish: Tin-Lead
Contact Finish Thickness: 100.0μin (2.54μm)
Wire Gauge: 22-26 AWG
Cable Termination: IDC
Wire Type: Discrete
Categories: Connectors, Interconnects
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 110
MSL Level: 1 (Unlimited)

Buy Now
Free Hanging, Panel Mount - A28392-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A28392-ND
Free Hanging, Panel Mount A28392-ND
2 Position Rectangular Receptacle Connector IDC Tin-Lead 22-26 AWG

2 Position Rectangular Receptacle Connector IDC Tin-Lead 22-26 AWG

Buy Now Datasheet
Free Hanging, Panel Mount - 17-103956-1-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
17-103956-1-ND
Free Hanging, Panel Mount 17-103956-1-ND
CONN RCPT 2POS IDC 22-26AWG

CONN RCPT 2POS IDC 22-26AWG

Buy Now Datasheet
Singapore, Singapore
3A Electronic Connector
316-103956-1
3A Electronic Connector 316-103956-1
2 Pos 2.54mm IDC Female Socket Header, 3A, UL94 V-0, Straight Product overview: 103956-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-103956-1 can be used for catalog matching and distributor lookup.

2 Pos 2.54mm IDC Female Socket Header, 3A, UL94 V-0, Straight Product overview: 103956-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-103956-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire-Board Connector Receptacle, 2Pos, 2.54Mm; Idc Connector Type Amp - Te Connectivity - 50F760 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 2Pos, 2.54Mm; Idc Connector Type Amp - Te Connectivity
50F760
Wire-Board Connector Receptacle, 2Pos, 2.54Mm; Idc Connector Type Amp - Te Connectivity 50F760
WIRE-BOARD CONNECTOR RECEPTACLE, 2POS, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:2Contacts; Connector Mounting:Cable Mount; Connector Type:Wire to BoardRoHS Compliant: No

WIRE-BOARD CONNECTOR RECEPTACLE, 2POS, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:2Contacts; Connector Mounting:Cable Mount; Connector Type:Wire to BoardRoHS Compliant: No

Supplier's Site
10X2 Mte Rcpt Sr Latch .100Cl Amp - Te Connectivity - 69H8232 - Newark, An Avnet Company
Chicago, IL, United States
10X2 Mte Rcpt Sr Latch .100Cl Amp - Te Connectivity
69H8232
10X2 Mte Rcpt Sr Latch .100Cl Amp - Te Connectivity 69H8232
10X2 MTE RCPT SR LATCH .100CL

10X2 MTE RCPT SR LATCH .100CL

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 103956-1 1120990-103956-1 A28392-ND 316-103956-1 50F760 69H8232
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connectors - 103956-1 Free Hanging, Panel Mount 3A Electronic Connector Wire-Board Connector Receptacle, 2Pos, 2.54Mm; Idc Connector Type Amp - Te Connectivity 10X2 Mte Rcpt Sr Latch .100Cl Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp IDC IDC
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line) Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - A29091-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Surface Mount
View Details
3 suppliers
Connector Systems Amp - Te Connectivity - 16AC0517 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Straight
View Details
Headers, Male Pins - A26628-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers