TE Connectivity Headers, Male Pins 104074-6

Description
"Connector Header Through Hole, Right Angle 30 position 0.050"" (1.27mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 30 position 0.050"" (1.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A111694-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A111694-ND
Headers, Male Pins A111694-ND
"Connector Header Through Hole, Right Angle 30 position 0.050"" (1.27mm)"

"Connector Header Through Hole, Right Angle 30 position 0.050"" (1.27mm)"

Buy Now Datasheet
Wire-Board Connector, Header, 30 Position, 0.05In; Connector Systems Amp - Te Connectivity - 33B4294 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 30 Position, 0.05In; Connector Systems Amp - Te Connectivity
33B4294
Wire-Board Connector, Header, 30 Position, 0.05In; Connector Systems Amp - Te Connectivity 33B4294
WIRE-BOARD CONNECTOR, HEADER, 30 POSITION, 0.05IN; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:AMPMODU System 50 Series RoHS Compliant: No

WIRE-BOARD CONNECTOR, HEADER, 30 POSITION, 0.05IN; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:AMPMODU System 50 Series RoHS Compliant: No

Supplier's Site
30 System 50 Hdr Srra Shrd Amp - Te Connectivity - 94T7159 - Newark, An Avnet Company
Chicago, IL, United States
30 System 50 Hdr Srra Shrd Amp - Te Connectivity
94T7159
30 System 50 Hdr Srra Shrd Amp - Te Connectivity 94T7159
30 SYSTEM 50 HDR SRRA SHRD

30 SYSTEM 50 HDR SRRA SHRD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A111694-ND 33B4294 94T7159
Product Name Headers, Male Pins Wire-Board Connector, Header, 30 Position, 0.05In; Connector Systems Amp - Te Connectivity 30 System 50 Hdr Srra Shrd Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11303-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Headers - 1224729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details