HARTING Inc. of North America Heavy Duty Connector Assemblies 10410000008

Description
28+Ground Cable and Panel Connector Assembly Top-Hood, Bottom-Base M40 Screw
Request a Quote Datasheet
Description
28+Ground Cable and Panel Connector Assembly Top-Hood, Bottom-Base M40 Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Assemblies - 1195-4033-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Assemblies
1195-4033-ND
Heavy Duty Connector Assemblies 1195-4033-ND
28+Ground Cable and Panel Connector Assembly Top-Hood, Bottom-Base M40 Screw

28+Ground Cable and Panel Connector Assembly Top-Hood, Bottom-Base M40 Screw

Buy Now Datasheet
Power Connectors - 10410000008 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
10410000008
Power Connectors 10410000008
Han-Eco Monoblock KIT 8 (2

Han-Eco Monoblock KIT 8 (2

Buy Now
Product Range Harting - 49Y0901 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Harting
49Y0901
Product Range Harting 49Y0901
Product Range:Han-Eco Monoblock Series; Connector Mounting:Bulkhead Mount; Gender:Plug, Receptacle; No. of Contacts:29Contacts; Contact Gender:Pin, Socket; No. of Rows:2Rows; Contact Termination Type:Screw; Connector Shell Size:24B RoHS Compliant: Yes

Product Range:Han-Eco Monoblock Series; Connector Mounting:Bulkhead Mount; Gender:Plug, Receptacle; No. of Contacts:29Contacts; Contact Gender:Pin, Socket; No. of Rows:2Rows; Contact Termination Type:Screw; Connector Shell Size:24B RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-4033-ND 10410000008 49Y0901
Product Name Heavy Duty Connector Assemblies Power Connectors Product Range Harting
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data