3M D-Sub, D-Shaped Connector Backshells, Hoods 103A0-A200-00

Description
100 Position Two Piece Backshell Connector Silver 180° Shielded
Request a Quote Datasheet
Description
100 Position Two Piece Backshell Connector Silver 180° Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, D-Shaped Connector Backshells, Hoods - 3M1757-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
3M1757-ND
D-Sub, D-Shaped Connector Backshells, Hoods 3M1757-ND
100 Position Two Piece Backshell Connector Silver 180° Shielded

100 Position Two Piece Backshell Connector Silver 180° Shielded

Buy Now Datasheet
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods - 1340015-103A0-A200-00 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
1340015-103A0-A200-00
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods 1340015-103A0-A200-00
Win Source Part Number: 1340015-103A0-A200-0 0 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods Series: 103 Number of Positions: 100 Color: Silver Features: Latch Lock Package: Tray Cable Type: Round Shielding: Shielded Accessory Type: Two Piece Backshell Standard Package: 100 Material: Metal, Zinc Alloy Plating: Nickel Cable Exit: 180° Hardware: Assembly Hardware, Cable Clamp ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8538.90.8180 Mfr: 3M Base Product Number: 103A0 Product Status: Obsolete

Win Source Part Number: 1340015-103A0-A200-00
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
Series: 103
Number of Positions: 100
Color: Silver
Features: Latch Lock
Package: Tray
Cable Type: Round
Shielding: Shielded
Accessory Type: Two Piece Backshell
Standard Package: 100
Material: Metal, Zinc Alloy
Plating: Nickel
Cable Exit: 180°
Hardware: Assembly Hardware, Cable Clamp
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.8180
Mfr: 3M
Base Product Number: 103A0
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 3M1757-ND 1340015-103A0-A200-00
Product Name D-Sub, D-Shaped Connector Backshells, Hoods Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Video Display Connectors Series - VGA Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Banana Plug, Double Stacking - DB750 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details