TE Connectivity Free Hanging, Panel Mount 103948-7

Description
8 Position Rectangular Plug Connector IDC Gold 26-30 AWG
Request a Quote Datasheet
Description
8 Position Rectangular Plug Connector IDC Gold 26-30 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - A114668-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A114668-ND
Free Hanging, Panel Mount A114668-ND
8 Position Rectangular Plug Connector IDC Gold 26-30 AWG

8 Position Rectangular Plug Connector IDC Gold 26-30 AWG

Buy Now Datasheet
2X8 Mte Shrd Pin Sr Ltch .100 Rohs Compliant Amp - Te Connectivity - 10H6571 - Newark, An Avnet Company
Chicago, IL, United States
2X8 Mte Shrd Pin Sr Ltch .100 Rohs Compliant Amp - Te Connectivity
10H6571
2X8 Mte Shrd Pin Sr Ltch .100 Rohs Compliant Amp - Te Connectivity 10H6571
2X8 MTE SHRD PIN SR LTCH .100 ROHS COMPLIANT: NO

2X8 MTE SHRD PIN SR LTCH .100 ROHS COMPLIANT: NO

Supplier's Site Datasheet
2X8 Mte Shrd Pin Sr Ltch .100 Amp - Te Connectivity - 41AJ1790 - Newark, An Avnet Company
Chicago, IL, United States
2X8 Mte Shrd Pin Sr Ltch .100 Amp - Te Connectivity
41AJ1790
2X8 Mte Shrd Pin Sr Ltch .100 Amp - Te Connectivity 41AJ1790
2X8 MTE SHRD PIN SR LTCH .100

2X8 MTE SHRD PIN SR LTCH .100

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A114668-ND 10H6571
Product Name Free Hanging, Panel Mount 2X8 Mte Shrd Pin Sr Ltch .100 Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-00 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
75 OHM Connectors, D-SUB Size 8 Socket 50 ohm - 110236 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; D-Sub Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details