Manufacturer: Molex, LLC
Win Source Part Number: 850317-1041880210
Series: Lite-Trap
Features: SSL Connector 2 Position
Package: Reel - TR
Part Status: Obsolete
Family Name: 104188
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 0104188-0210, WM10425CT, 104188-0210, WM10425TR, WM10425DKR
Board Connector, 2 Contact(s), 1 Row(s), Female, Straight, Surface Mount Terminal, Receptacle Product overview: 1041880210 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Lighting Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 444-1041880210 can be used for catalog matching and distributor lookup.
"SSL Connector 2 Position Receptacle, Poke-In Wire Board to Cable/Wire 0.157"" (4.00mm) Solder"
CONN SSL RCPT 2POS 4MM SOLDER
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 850317-1041880210 | 444-1041880210 | WM10425TR-ND | 1041880210 |
| Product Name | Solid State Lighting Connectors - 1041880210 | SMD Electronic Connector | Solid State Lighting Connector Assemblies | Solid State Lighting Connector Assemblies |
| Connector Type | Receptacle, Poke-In Wire | |||
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | ||
| Voltage Rating | 300 volts | |||
| Current Rating | 5.0 to 9.0 amps |