Extech Digital Force Gauge/Datalogger 475040-SD

Description
Product Highlights Features 5000g, 176 oz. and 49 Newtons measurement capacity Large dual backlit LCD with reversible display feature to match viewing angle Record data on SD card Updates reading every 0.2 seconds and sample rate is 1 second to 9 hours Integrated load cell measurement transducer Zero Adjust push-button and Peak Hold switch|Fast/slow response mode! Data Hold, Min/Max, Auto Power Off Complete with built-in sensors, wrist strap, and 9V battery Each Unit Includes hook adaptor for tension compression adaptors (flat, cone and chisel head) 5" extension rod, SD memory card 6 AA batteries and carrying case Ideal for a wide variety of applications in the electronics, automotive, chemical, plastics and machinery industries
Description
Product Highlights Features 5000g, 176 oz. and 49 Newtons measurement capacity Large dual backlit LCD with reversible display feature to match viewing angle Record data on SD card Updates reading every 0.2 seconds and sample rate is 1 second to 9 hours Integrated load cell measurement transducer Zero Adjust push-button and Peak Hold switch|Fast/slow response mode! Data Hold, Min/Max, Auto Power Off Complete with built-in sensors, wrist strap, and 9V battery Each Unit Includes hook adaptor for tension compression adaptors (flat, cone and chisel head) 5" extension rod, SD memory card 6 AA batteries and carrying case Ideal for a wide variety of applications in the electronics, automotive, chemical, plastics and machinery industries

Suppliers

Company
Product
Description
Supplier Links
Digital Force Gauge/Datalogger - 475040-SD - Transcat, Inc.
Rochester, NY, USA
Digital Force Gauge/Datalogger
475040-SD
Digital Force Gauge/Datalogger 475040-SD
Product Highlights Features 5000g, 176 oz. and 49 Newtons measurement capacity Large dual backlit LCD with reversible display feature to match viewing angle Record data on SD card Updates reading every 0.2 seconds and sample rate is 1 second to 9 hours Integrated load cell measurement transducer Zero Adjust push-button and Peak Hold switch|Fast/slow response mode! Data Hold, Min/Max, Auto Power Off Complete with built-in sensors, wrist strap, and 9V battery Each Unit Includes hook adaptor for tension compression adaptors (flat, cone and chisel head) 5" extension rod, SD memory card 6 AA batteries and carrying case Ideal for a wide variety of applications in the electronics, automotive, chemical, plastics and machinery industries

Product Highlights

  • Features 5000g, 176 oz. and 49 Newtons measurement capacity
  • Large dual backlit LCD with reversible display feature to match viewing angle
  • Record data on SD card
  • Updates reading every 0.2 seconds and sample rate is 1 second to 9 hours
  • Integrated load cell measurement transducer
  • Zero Adjust push-button and Peak Hold switch|Fast/slow response mode!
  • Data Hold, Min/Max, Auto Power Off
  • Complete with built-in sensors, wrist strap, and 9V battery

Each Unit Includes

  • hook adaptor for tension
  • compression adaptors (flat, cone and chisel head)
  • 5" extension rod, SD memory card
  • 6 AA batteries and carrying case
  • Ideal for a wide variety of applications in the electronics, automotive, chemical, plastics and machinery industries
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Data Acquisition
Product Number 475040-SD
Product Name Digital Force Gauge/Datalogger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

7-ch Thermocouple Input Module with Independent Input Range - ADAM-5018P-AE - Advantech
Specs
Data Acquisition Input Module
Differential Channels Differential Channels
Sampling Frequency 0.0100 kHz
View Details
Service Master Connect (HPM7000) – Digital Hydraulic Datalogger -  - HydraCheck Inc.
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
8B31 Voltage Input Modules, Narrow Bandwidth - 8B31-09 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details