Extech Humidity/Temperature Chart Recorder w/NIST RH520A-NIST

Description
Product Highlights Graphical datalogger for Humidity/Temperature measurements and Dew Point calculation Simultaneous numerical and graphical display of Humidity and Temperature readings, plus Time and Date Measures Humidity (10 to 95%RH) and Temperature (-20.0°F to 140.0°F) plus calculates Dew Point Basic accuracy 3%RH, 1.8°F/1°C Large dual graphical LCD displays with adjustable vertical and horizontal TAC resolution Internal memory records up to 49,000 data points and can be transferred to a PC via RS-232 serial port for further data analysis LCD indicates percentage of memory remaining Each Unit Includes Built-in stand Detachable probe with 3ft (1m) cable RS232 cable RS-232 To USB Adaptor LabView-based PC software 100-240VAC 50/60Hz adaptor 3 AA batteries
Datasheet
Description
Product Highlights Graphical datalogger for Humidity/Temperature measurements and Dew Point calculation Simultaneous numerical and graphical display of Humidity and Temperature readings, plus Time and Date Measures Humidity (10 to 95%RH) and Temperature (-20.0°F to 140.0°F) plus calculates Dew Point Basic accuracy 3%RH, 1.8°F/1°C Large dual graphical LCD displays with adjustable vertical and horizontal TAC resolution Internal memory records up to 49,000 data points and can be transferred to a PC via RS-232 serial port for further data analysis LCD indicates percentage of memory remaining Each Unit Includes Built-in stand Detachable probe with 3ft (1m) cable RS232 cable RS-232 To USB Adaptor LabView-based PC software 100-240VAC 50/60Hz adaptor 3 AA batteries
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity/Temperature Chart Recorder w/NIST - RH520A-NIST - Transcat, Inc.
Rochester, NY, USA
Humidity/Temperature Chart Recorder w/NIST
RH520A-NIST
Humidity/Temperature Chart Recorder w/NIST RH520A-NIST
Product Highlights Graphical datalogger for Humidity/Temperature measurements and Dew Point calculation Simultaneous numerical and graphical display of Humidity and Temperature readings, plus Time and Date Measures Humidity (10 to 95%RH) and Temperature (-20.0°F to 140.0°F) plus calculates Dew Point Basic accuracy 3%RH, 1.8°F/1°C Large dual graphical LCD displays with adjustable vertical and horizontal TAC resolution Internal memory records up to 49,000 data points and can be transferred to a PC via RS-232 serial port for further data analysis LCD indicates percentage of memory remaining Each Unit Includes Built-in stand Detachable probe with 3ft (1m) cable RS232 cable RS-232 To USB Adaptor LabView-based PC software 100-240VAC 50/60Hz adaptor 3 AA batteries

Product Highlights

  • Graphical datalogger for Humidity/Temperature measurements and Dew Point calculation
  • Simultaneous numerical and graphical display of Humidity and Temperature readings, plus Time and Date
  • Measures Humidity (10 to 95%RH) and Temperature (-20.0°F to 140.0°F) plus calculates Dew Point
  • Basic accuracy 3%RH, 1.8°F/1°C
  • Large dual graphical LCD displays with adjustable vertical and horizontal TAC resolution
  • Internal memory records up to 49,000 data points and can be transferred to a PC via RS-232 serial port for further data analysis
  • LCD indicates percentage of memory remaining

Each Unit Includes

  • Built-in stand
  • Detachable probe with
  • 3ft (1m) cable
  • RS232 cable
  • RS-232 To USB Adaptor
  • LabView-based PC software
  • 100-240VAC 50/60Hz adaptor
  • 3 AA batteries
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Data Acquisition
Product Number RH520A-NIST
Product Name Humidity/Temperature Chart Recorder w/NIST
Data Acquisition Chart Recorder
Unlock Full Specs
to access all available technical data

Similar Products

Data Loggers - 283909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Acquisition Datalogger
Host Connection USB; Serial, usb
Analog Channels 2 #
View Details
DSCA39 Current Output Signal Conditioners - DSCA39-xx - Dataforth Corporation
Specs
Data Acquisition Output Module
Form Factor DIN Rail
Outputs Analog Current Output
View Details
6AI/2AO/2DI/2DO Ethernet PID Module - ADAM-6022-A1E - Advantech
Specs
Data Acquisition Input/Output Module
Outputs Analog Voltage Output; Analog Current Output
Sampling Frequency 0.0100 kHz
View Details
2 suppliers
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details