Extech 4-Channel Vibration Meter DataLogger VB500

Description
Product Highlights Large backlit LCD display simultaneously displays four channels Selectable data sampling rate: 5, 10, 30, 60, 120, 300, 600 seconds Remote vibration sensor with magnetic adapter on 9"(1m) cable Wide frequency range of 10Hz to 1kHz Basic accuracy of ±(5% + 2 digits) RMS or Peak Value measurement modes Data Hold, Auto Power Off Each Unit Includes 4 remote sensors Magnetic mounts 8 x AA batteries 100-240V Universal AC Adaptor SD card Durable hard carrying case
Datasheet
Description
Product Highlights Large backlit LCD display simultaneously displays four channels Selectable data sampling rate: 5, 10, 30, 60, 120, 300, 600 seconds Remote vibration sensor with magnetic adapter on 9"(1m) cable Wide frequency range of 10Hz to 1kHz Basic accuracy of ±(5% + 2 digits) RMS or Peak Value measurement modes Data Hold, Auto Power Off Each Unit Includes 4 remote sensors Magnetic mounts 8 x AA batteries 100-240V Universal AC Adaptor SD card Durable hard carrying case
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-Channel Vibration Meter DataLogger - VB500 - Transcat, Inc.
Rochester, NY, USA
4-Channel Vibration Meter DataLogger
VB500
4-Channel Vibration Meter DataLogger VB500
Product Highlights Large backlit LCD display simultaneously displays four channels Selectable data sampling rate: 5, 10, 30, 60, 120, 300, 600 seconds Remote vibration sensor with magnetic adapter on 9"(1m) cable Wide frequency range of 10Hz to 1kHz Basic accuracy of ±(5% + 2 digits) RMS or Peak Value measurement modes Data Hold, Auto Power Off Each Unit Includes 4 remote sensors Magnetic mounts 8 x AA batteries 100-240V Universal AC Adaptor SD card Durable hard carrying case

Product Highlights

  • Large backlit LCD display simultaneously displays four channels
  • Selectable data sampling rate: 5, 10, 30, 60, 120, 300, 600 seconds
  • Remote vibration sensor with magnetic adapter on 9"(1m) cable
  • Wide frequency range of 10Hz to 1kHz
  • Basic accuracy of ±(5% + 2 digits)
  • RMS or Peak Value measurement modes
  • Data Hold, Auto Power Off

Each Unit Includes

  • 4 remote sensors
  • Magnetic mounts
  • 8 x AA batteries
  • 100-240V Universal AC Adaptor
  • SD card
  • Durable hard carrying case
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Data Acquisition
Product Number VB500
Product Name 4-Channel Vibration Meter DataLogger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
Smart Distance Sensor - DSS 015 - STEGO
Specs
Data Acquisition Input/Output Module
View Details