Extech Humidity/Temperature Chart Recorder RH520A

Description
Product Highlights Simultaneous numerical and graphical display of Humidity and Temperature readings, plus Time and Date Measures Humidity (10 to 95%RH) and Temperature (-20.0°F to 140.0°F) plus calculates Dew Point Basic accuracy 3%RH, 1.8°F/1°C Large dual graphical LCD displays with adjustable vertical and horizontal TAC resolution Internal memory records up to 49,000 data points and can be transferred to a PC via RS-232 serial port for further data analysis LCD indicates percentage of memory remaining Each Unit Includes Built-in stand Detachable probe with 3ft (1m) cable RS232 cable RS-232 To USB Adaptor LabView-based PC software 100-240VAC 50/60Hz adaptor 3 AA batteries
Datasheet
Description
Product Highlights Simultaneous numerical and graphical display of Humidity and Temperature readings, plus Time and Date Measures Humidity (10 to 95%RH) and Temperature (-20.0°F to 140.0°F) plus calculates Dew Point Basic accuracy 3%RH, 1.8°F/1°C Large dual graphical LCD displays with adjustable vertical and horizontal TAC resolution Internal memory records up to 49,000 data points and can be transferred to a PC via RS-232 serial port for further data analysis LCD indicates percentage of memory remaining Each Unit Includes Built-in stand Detachable probe with 3ft (1m) cable RS232 cable RS-232 To USB Adaptor LabView-based PC software 100-240VAC 50/60Hz adaptor 3 AA batteries
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity/Temperature Chart Recorder - RH520A - Transcat, Inc.
Rochester, NY, USA
Humidity/Temperature Chart Recorder
RH520A
Humidity/Temperature Chart Recorder RH520A
Product Highlights Simultaneous numerical and graphical display of Humidity and Temperature readings, plus Time and Date Measures Humidity (10 to 95%RH) and Temperature (-20.0°F to 140.0°F) plus calculates Dew Point Basic accuracy 3%RH, 1.8°F/1°C Large dual graphical LCD displays with adjustable vertical and horizontal TAC resolution Internal memory records up to 49,000 data points and can be transferred to a PC via RS-232 serial port for further data analysis LCD indicates percentage of memory remaining Each Unit Includes Built-in stand Detachable probe with 3ft (1m) cable RS232 cable RS-232 To USB Adaptor LabView-based PC software 100-240VAC 50/60Hz adaptor 3 AA batteries

Product Highlights

  • Simultaneous numerical and graphical display of Humidity and Temperature readings, plus Time and Date
  • Measures Humidity (10 to 95%RH) and Temperature (-20.0°F to 140.0°F) plus calculates Dew Point
  • Basic accuracy 3%RH, 1.8°F/1°C
  • Large dual graphical LCD displays with adjustable vertical and horizontal TAC resolution
  • Internal memory records up to 49,000 data points and can be transferred to a PC via RS-232 serial port for further data analysis
  • LCD indicates percentage of memory remaining

Each Unit Includes

  • Built-in stand
  • Detachable probe with 3ft (1m) cable
  • RS232 cable
  • RS-232 To USB Adaptor
  • LabView-based PC software
  • 100-240VAC 50/60Hz adaptor
  • 3 AA batteries
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Data Acquisition
Product Number RH520A
Product Name Humidity/Temperature Chart Recorder
Data Acquisition Chart Recorder
Unlock Full Specs
to access all available technical data

Similar Products

Local Data Acquisition - ibaDAQ-C - iba America LLC
Specs
Data Acquisition DAQ Instrument
Form Factor DIN Rail
Host Connection USB; Ethernet
View Details
Actuator Hub - AHC 072 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
120V AC Input Module - 1746-IA16/C - Classic Automation LLC
Allen-Bradley / Rockwell Automation
Specs
Data Acquisition Input/Output Module
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details