Extech pH/ORP/Temperature Datalogger SDL100

Description
Product Highlights Dual display of pH or mV and Temperature ATC or manual Temperature compensation 3 point calibration ensures the best linearity and accuracy Large backlit dual LCD Stores 99 readings manually and 20M readings via 2G SD card User programmable sampling rate Built-in PC interface Min/Max and Data Hold functions, Auto power off Each Unit Includes 6 x AA batteries SD card Hard carrying case Sample buffers Mini pH electrode (60120B) Thermistor temperature probe (850188)
Datasheet
Description
Product Highlights Dual display of pH or mV and Temperature ATC or manual Temperature compensation 3 point calibration ensures the best linearity and accuracy Large backlit dual LCD Stores 99 readings manually and 20M readings via 2G SD card User programmable sampling rate Built-in PC interface Min/Max and Data Hold functions, Auto power off Each Unit Includes 6 x AA batteries SD card Hard carrying case Sample buffers Mini pH electrode (60120B) Thermistor temperature probe (850188)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
pH/ORP/Temperature Datalogger - SDL100 - Transcat, Inc.
Rochester, NY, USA
pH/ORP/Temperature Datalogger
SDL100
pH/ORP/Temperature Datalogger SDL100
Product Highlights Dual display of pH or mV and Temperature ATC or manual Temperature compensation 3 point calibration ensures the best linearity and accuracy Large backlit dual LCD Stores 99 readings manually and 20M readings via 2G SD card User programmable sampling rate Built-in PC interface Min/Max and Data Hold functions, Auto power off Each Unit Includes 6 x AA batteries SD card Hard carrying case Sample buffers Mini pH electrode (60120B) Thermistor temperature probe (850188)

Product Highlights

  • Dual display of pH or mV and Temperature
  • ATC or manual Temperature compensation
  • 3 point calibration ensures the best linearity and accuracy
  • Large backlit dual LCD
  • Stores 99 readings manually and 20M readings via 2G SD card
  • User programmable sampling rate
  • Built-in PC interface
  • Min/Max and Data Hold functions, Auto power off

Each Unit Includes

  • 6 x AA batteries
  • SD card
  • Hard carrying case
  • Sample buffers
  • Mini pH electrode (60120B)
  • Thermistor temperature probe (850188)
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Data Acquisition
Product Number SDL100
Product Name pH/ORP/Temperature Datalogger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

8DI 2.4G WiFi IoT Wireless I/O with 1RS-485 - WISE-4051-B - Advantech
Specs
Data Acquisition Input/Output Module
Form Factor DIN Rail; DIN-rail, Wall, Stack
DC Voltage 10~30 VDC
View Details
2 suppliers
Digital Hydraulic Tester - Serviceman Plus - HydraCheck Inc.
Specs
Data Acquisition DAQ Instrument
Form Factor Stand-alone
User Interface Front Panel
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
SCM9B-3200/4200 Computer-to-Analog Output Module, Current Output Module - SCM9B-3200/4200 - Dataforth Corporation
Specs
Data Acquisition Output Module
Form Factor Panel / Chassis Mount
Outputs Analog Current Output
View Details